location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 9000 series 46PFL9715K/02 TV 116,8 cm (46") Silver 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
9000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46PFL9715K/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46PFL9715K/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581609528
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 9000 series 46PFL9715K/02 TV 116,8 cm (46") Silver 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116,8 cm (46")
  • - 500 cd/m² 0,5 ms
  • - 300 x 300 mm
  • - 100 W
More>>>
Short summary description Philips 9000 series 46PFL9715K/02 TV 116,8 cm (46") Silver 500 cd/m²:
This short summary of the Philips 9000 series 46PFL9715K/02 TV 116,8 cm (46") Silver 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 9000 series 46PFL9715K/02, 116,8 cm (46"), Silver

Long summary description Philips 9000 series 46PFL9715K/02 TV 116,8 cm (46") Silver 500 cd/m²:
This is an auto-generated long summary of Philips 9000 series 46PFL9715K/02 TV 116,8 cm (46") Silver 500 cd/m² based on the first three specs of the first five spec groups.

Philips 9000 series 46PFL9715K/02. Display diagonal: 116,8 cm (46"), Display brightness: 500 cd/m², Response time: 0,5 ms. Product colour: Silver

Display
Display diagonal *
116,8 cm (46")
Screen format adjustments
14:9
Display brightness *
500 cd/m²
Response time
0,5 ms
Display diagonal (metric)
117 cm
Audio
RMS rated power *
2 W
Design
Product colour *
Silver
Panel mounting interface
300 x 300 mm
Performance
Teletext
1200 pages
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
SCART ports quantity
2
HDMI ports quantity *
4
Power
Power consumption (typical) *
100 W
Power consumption (standby) *
0,15 W
Power consumption (off)
0,01 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Depth (with stand)
260 mm
Height (with stand)
707 mm
Weight (with stand)
25 kg
Width (without stand)
1088 mm
Depth (without stand)
69 mm
Height (without stand)
671 mm
Weight (without stand)
23 kg
Stand width
50 cm
Packaging data
Package width
1,23 mm
Package depth
338 mm
Package height
1040 mm
Other features
Annual energy consumption
146,00 kWh
Set width
108,8 cm
Display resolution (numeric)
1920 pixels
USB ports quantity
2
Energy efficiency class (old)
B