location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Micro-USB-Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro-USB-Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-405149
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417764051495
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 16:30:08
The date of the most recent change of this product data-sheet in Icecat.
VTech 80-405149 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description VTech Micro-USB-Adapter:
This short summary of the VTech Micro-USB-Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Micro-USB-Adapter, Plastic, White, CE, 84 mm, 54 mm, 69 mm

Long summary description VTech Micro-USB-Adapter:
This is an auto-generated long summary of VTech Micro-USB-Adapter based on the first three specs of the first five spec groups.

VTech Micro-USB-Adapter. Material: Plastic, Product colour: White, Certification: CE. Package width: 84 mm, Package depth: 54 mm, Package height: 69 mm. Master (outer) case length: 311 mm, Master (outer) case width: 394 mm, Master (outer) case height: 177 mm

Features
Material
Plastic
Product colour
White
Preassembled
Yes
Certification
CE
Packaging data
Package width
84 mm
Package depth
54 mm
Packaging data
Package height
69 mm
Package weight
90 g
Logistics data
Master (outer) case length
311 mm
Master (outer) case width
394 mm
Master (outer) case height
177 mm
Quantity per pallet
2400 pc(s)
Brand Image Product code Product Stock Price from
VTech Adapter duo 2.0 VTech Adapter duo 2.0
(show image)
80-002181 Adapter duo 2.0