location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 364 Series Photo Packs ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
364 Series Photo Packs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG927EE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 364 Series Photo Packs ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 1 pc(s)
Long product name HP 364 Series Photo Packs ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow :
The long product name of HP 364 Series Photo Packs ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

364 Series Photosmart Photo Value Pack, C/Y/M, 100ph, 10x15, 250 g/m2
More>>>
HP 364 Series Photo Packs ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
The official description of HP 364 Series Photo Packs ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 364 Series Photo Packs.
- Print more, save more;
- Print beautiful, long-lasting photos;
- Rely on HP for effortless photo printing.

Short summary description HP 364 Series Photo Packs ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the HP 364 Series Photo Packs ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 364 Series Photo Packs, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s), Multi pack

Long summary description HP 364 Series Photo Packs ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 364 Series Photo Packs ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 364 Series Photo Packs. Colour ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Finish type
Gloss
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Features
Supply type *
Multi pack
Packaging data
Media sheets per package
100 sheets
Other features
Paper dimensions
100 x 150mm
Print media weight
250 g/m²
Logistics data
Quantity per EUR-pallet
320 pc(s)