HP logo

HP Z VR G2 2,6 GHz Intel® Core™ i7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34573
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Dec 2021
Short summary description HP Z VR G2 2,6 GHz Intel® Core™ i7:

HP Z VR G2, 2,6 GHz, Intel® Core™ i7, Intel, i7-9750H, 9th gen Intel® Core™ i7, 4,5 GHz

Long summary description HP Z VR G2 2,6 GHz Intel® Core™ i7:

HP Z VR G2. Processor frequency: 2,6 GHz, Processor family: Intel® Core™ i7, Processor manufacturer: Intel. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Storage media: SSD, SSD capacity: 256 GB, SSD form factor: M.2. Discrete GPU manufacturer: NVIDIA, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080, Discrete graphics card memory: 8 GB. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.