Canon logo

Canon SELPHY CP740 photo printer Inkjet 300 x 300 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126516
Info modified on:
14 Feb 2020, 17:18:59
Long product name Canon SELPHY CP740 photo printer Inkjet 300 x 300 DPI Wi-Fi:

SELPHY CP740

Canon SELPHY CP740 photo printer Inkjet 300 x 300 DPI Wi-Fi:

A compact photo printer the whole family can enjoy. The SELPHY CP740 makes printing at home fun and affordable. With a range of different print sizes, the results you want are always close at hand.

Features
- Easy to use
- PictBridge/Direct Print
- 100-year prints
- 2.0" colour LCD
- Print in 58 seconds
- Red-Eye Correction
- Wireless printing
- Compact design
- Range of print sizes

Affordable printing
Canon makes high-quality photo printing affordable for all.

Easy to use
Just connect your digital camera - or insert your memory card - for superb results at the touch of a button. Printing from a computer is quick and straightforward, too. Software provided makes it easy to organize, enhance, share and print photos from your computer.

Direct printing
Compatible with all PictBridge and Canon Direct Print devices. Print straight from any compatible digital camera or camcorder - no PC required.

Durable prints
300 dpi dye-sublimation printing technology delivers superb quality prints that last up to 100 years1 in an album. An instantly-dry coating protects against splashes, spills and sticky fingers.

User-friendly LCD
A generous 2.0" colour LCD offers easy operation with an icon-based interface. View memory card images. Select print settings. The full-screen display lets you see your photos in sharp detail before you print.

One-minute photolab
Borderless postcard prints in approximately 58 seconds1. Quick start-up means even less waiting for your prints.

Goodbye red eye
Red-Eye Correction is built right into the printer, so you can restore eyes to their natural look without the need for a computer.

Wireless printing
Thanks to an optional Bluetooth adapter you can print direct from most mobile phones.

Stylish and compact
Attractive design to complement any contemporary home. No more tangled and missing leads. The retractable USB cable neatly hides away when not in use.

Versatile and convenient
Easy-to-replace Ink and Paper Packs1 come in a range of print sizes including postcard, credit card, wide and mini-stickers.

Short summary description Canon SELPHY CP740 photo printer Inkjet 300 x 300 DPI Wi-Fi:

Canon SELPHY CP740, Inkjet, 300 x 300 DPI, Wi-Fi, Bluetooth, Direct printing

Long summary description Canon SELPHY CP740 photo printer Inkjet 300 x 300 DPI Wi-Fi:

Canon SELPHY CP740. Print technology: Inkjet, Maximum resolution: 300 x 300 DPI. Wi-Fi, Bluetooth. Direct printing

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.