Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne SFP-4240 network transceiver module Fiber optic 1250 Mbit/s 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Supports Digital Diagnostics Monitoring Interface (DDMI) for easy status monitoring
- - Provides duplex LC connector
- - Hot-swappable providing non-stop service
- - 40°C to 85°C operating temperature range
- - Compatible with SFP Multi-Sourcing Agreement (MSA) standards
Long product name LevelOne SFP-4240 network transceiver module Fiber optic 1250 Mbit/s 1310 nm
:
The long product name of LevelOne SFP-4240 network transceiver module Fiber optic 1250 Mbit/s 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1.25Gbps, Single-mode, SFP, 40km, 1310nm, -40°C to 85°C
More>>>
LevelOne SFP-4240 network transceiver module Fiber optic 1250 Mbit/s 1310 nm:
The official description of LevelOne SFP-4240 network transceiver module Fiber optic 1250 Mbit/s 1310 nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The levelOne SFP-4240 is a high performance and cost-effective single-mode SFP transceiver. Intended for use with Gigabit Ethernet, it provides up to 1.25 Gbps bidirectional data transfer rate on a single duplex fiber core. For use with 9 and 125 micron fiber cables, it can reach a distance of up to 40km. The SFP-4240 transceiver operates using a wavelength of 1310nm with a FP Laser Diode light source and has an LC port.
This Hot-swappable SFP transceiver offers the latest Industrial standard in full-duplex Ethernet connectivity and withstand under wide range temperature operation.
Short summary description LevelOne SFP-4240 network transceiver module Fiber optic 1250 Mbit/s 1310 nm:
This short summary of the LevelOne SFP-4240 network transceiver module Fiber optic 1250 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.
LevelOne SFP-4240, Fiber optic, 1250 Mbit/s, SFP, LC, 9/125 µm, 40000 m
Long summary description LevelOne SFP-4240 network transceiver module Fiber optic 1250 Mbit/s 1310 nm:
This is an auto-generated long summary of LevelOne SFP-4240 network transceiver module Fiber optic 1250 Mbit/s 1310 nm based on the first three specs of the first five spec groups.
LevelOne SFP-4240. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Product colour: Silver, Safety: FDA 21CFR 1040.10, 1040.11 EN60950, EN (IEC)60825-1,2, Country of origin: China. Maximum voltage: 3,47 V, Power consumption (typical): 1 W. Width: 14 mm, Depth: 57 mm, Height: 12 mm. Number of products included: 1 pc(s), Package width: 65 mm, Package depth: 106 mm