location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Multimedia Speaker 2.0 Powerful bass pressure drivers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Speaker 2.0 Powerful bass pressure drivers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
116396
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Multimedia Speaker 2.0 Powerful bass pressure drivers :
The long product name of Philips Multimedia Speaker 2.0 Powerful bass pressure drivers. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MMS 321 Multimedia Speaker 2.0 Stunning sound and style
More>>>
Philips Multimedia Speaker 2.0 Powerful bass pressure drivers:
The official description of Philips Multimedia Speaker 2.0 Powerful bass pressure drivers as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MMS 321 conveys quality from every corner, from its Mylar tweeters to the powerful bass pressure drivers. You get a subwoofer sound from just two speakers, exclusively finished with performance-enhancing stainless steel.
Ultimate bass performance
-Powerful bass pressure drivers
-Dynamic bass boost - hear the deepest, richest bass

Connect to all your gear
-Perfect for MP3, PC, TV, CD & more

Multi-media sound sensation
-Tweeters made of Mylar material for high definition sound
-Aluminium drivers with high-strength Neodymium magnets

Contemporary design
-Stainless steel design & stand - high performance with style

Short summary description Philips Multimedia Speaker 2.0 Powerful bass pressure drivers:
This short summary of the Philips Multimedia Speaker 2.0 Powerful bass pressure drivers data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Multimedia Speaker 2.0 Powerful bass pressure drivers, 2.0 channels, 50 - 20000 Hz

Long summary description Philips Multimedia Speaker 2.0 Powerful bass pressure drivers:
This is an auto-generated long summary of Philips Multimedia Speaker 2.0 Powerful bass pressure drivers based on the first three specs of the first five spec groups.

Philips Multimedia Speaker 2.0 Powerful bass pressure drivers. Audio output channels: 2.0 channels. Frequency range: 50 - 20000 Hz

Loudspeakers
Audio output channels *
2.0 channels
Woofer diameter
5 cm
Audio
Peak Music Power Output (PMPO)
80 W
Frequency range
50 - 20000 Hz
Weight & dimensions
Cord length
1,8 m
Packaging data
Package length
32,6 cm
Package weight
3,5 kg
Package width
176 mm
Package height
309 mm
Logistics data
Master (outer) case width
346 mm
Logistics data
Master (outer) case length
369 mm
Master (outer) case height
329 mm
Master (outer) case GTIN (EAN/UPC)
8710895895286
Other features
12NC outer carton
908210004471
3.5 mm stereo line cable
Yes
Bass enhancement
Dynamic Bass Boost
EAN/UPC/GTIN
8710895882347
Gross weight of outer carton
8,54 kg
Loudspeaker enhancement
Magnetic shielded LSB
Packaging tare weight
0,5 kg
Quantity outer carton
2 pc(s)
Quick installation guide
Yes
Tare weight outer carton
0,9 kg
Brand Image Product code Product Stock Price from
Philips SPA2210R/10 loudspeaker Wired Philips SPA2210R/10 loudspeaker Wired
(show image)
SPA2210R/10 SPA2210R/10