location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo DOCKING STATION MOUNTING BRACKET - 27" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DOCKING STATION MOUNTING BRACKET - 27"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XF1A29616
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195235201879 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 20:57:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo DOCKING STATION MOUNTING BRACKET - 27" Black :
The long product name of Lenovo DOCKING STATION MOUNTING BRACKET - 27" Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo Docking Station Mounting Bracket G2-27"
More>>>
Lenovo DOCKING STATION MOUNTING BRACKET - 27" Black:
The official description of Lenovo DOCKING STATION MOUNTING BRACKET - 27" Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clean desktop, less cable hassle, restore clean and tidy desktop with 3 steps! Maximize your work space and keep it clean with Lenovo Docking Station Mounting G2! Mount your ThinkPad Cable Dock onto the ThinkVision specified 27" monitor and TIO or mount it under-desk!

Easy to setup, mount your dock in 3 steps

One solution, two scenarios, mount your Dock to back of Monitor or under your woody desk

Universal design, one bracket to support all ThinkPad cable Docks and specified Thinkvisual T/P monitors

Short summary description Lenovo DOCKING STATION MOUNTING BRACKET - 27" Black:
This short summary of the Lenovo DOCKING STATION MOUNTING BRACKET - 27" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo DOCKING STATION MOUNTING BRACKET - 27", Black

Long summary description Lenovo DOCKING STATION MOUNTING BRACKET - 27" Black:
This is an auto-generated long summary of Lenovo DOCKING STATION MOUNTING BRACKET - 27" Black based on the first three specs of the first five spec groups.

Lenovo DOCKING STATION MOUNTING BRACKET - 27". Product colour: Black

Technical details
Product colour *
Black
Compatibility
ThinkPad Thunderbolt 3 Dock -ThinkPad Thunderbolt 3 Dock Gen 2 -ThinkPad Hybrid USB-C and USB-A Dock -ThinkPad Universal Thunderbolt 4 Dock -ThinkPad Thunderbolt 4 Workstation Dock -ThinkPad Universal Thunderbolt 4 Smart Dock
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Docking bracket: 245mm*87mm*55mm Monitor-stand bracket: 100.86mm*52.5mm*73.8mm Cable clip: 55mm*40mm*10mm
Package width
180 mm
Package depth
125 mm
Package height
103 mm
Package weight
443 g
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)