location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-C529RDW BAM inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-C529RDW BAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG79401BA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946692180
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-C529RDW BAM inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Low running costs: Benefit from a low Total Cost of Ownership
  • - Fast FPOT: 4.8secs in black and 5.3 secs in colour from ready mode
  • - Small footprint: Easier to position in the office or space-critical workplaces
  • - Lower your environmental impact: Low energy consumption reduces CO2 footprint, no ozone gas emissions
  • - Secure, follow-me printing: With Epson Print Admin
Long product name Epson WorkForce Pro WF-C529RDW BAM inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi :
The long product name of Epson WorkForce Pro WF-C529RDW BAM inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 4800 x 1200 DPI, 34 ppm, Automatic duplex, USB, Wi-Fi, Ethernet
More>>>
Epson WorkForce Pro WF-C529RDW BAM inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
The official description of Epson WorkForce Pro WF-C529RDW BAM inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-yield A4 RIPS printer
Fast print speeds with a smaller footprint, our latest A4 RIPS printer delivers low TCO and a low environmental impact.

High ink yields of up to 50,000 pages in black and 20,000 in colour make this a powerhouse for offices. Increase your business productivity with less intervention, a fast first page out time, and secure printing rules and workflow processes, all while reducing your printing costs and environmental impact.

Low running costs
High ink yields lower the need to order and replace supplies frequently, and help to deliver predictable print costs and a competitive Total Cost of Ownership (TCO). Also, inkjet technology with fewer replacement parts, lowers the hidden costs of servicing and intervention.

High productivity
A fast First Page Out Time (FPOT) of 4.8 secs in black and 5.3 secs in colour from ready mode, and print speeds of up to 24ppm in colour and mono (ISO speed) help to keep productivity high. An improved durability of 240k pages helps print more for longer. A maximum paper capacity of 1,330 sheets means less time spent refilling.

Low environmental impact
In addition to speeding up printing, the lack of heat needed by our inkjet technology also helps to cut the environmental impact of print by providing a low power solution with fewer supplies. The high ink yield means less waste from supplies, and you can rest assured from a lack of toner dust and ozone gas emissions.

Built for business
The WF-C529RDTW is one of the few A4 business single-function printers to offer secure, follow-me printing with Epson Print Admin.

Short summary description Epson WorkForce Pro WF-C529RDW BAM inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Epson WorkForce Pro WF-C529RDW BAM inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-C529RDW BAM, Colour, 4800 x 1200 DPI, A4, 50000 pages per month, 34 ppm, Duplex printing

Long summary description Epson WorkForce Pro WF-C529RDW BAM inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-C529RDW BAM inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-C529RDW BAM. Colour, Maximum duty cycle: 50000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi

Features
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
PCL 5c, PCL 6, ESC/P-R, PostScript 3, PDF 1.7
Printing colours *
Black, Cyan, Yellow, Magenta
Print head nozzles
800 nozzles black, 800 nozzles per colour
Colour *
Yes
Maximum duty cycle *
50000 pages per month
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
34 ppm
Time to first page (black, normal)
4,8 s
Time to first page (colour, normal)
5,3 s
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
15 ppm
Duplex print speed (ISO/IEC 24734, A4) black
15 ppm
Duplex print speed (ISO/IEC 24734, A4) colour
15 ppm
Input & output capacity
Total number of input trays *
2
Total input capacity *
330 sheets
Total output capacity *
150 sheets
Maximum input capacity
1330 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C4, C6, DL
Photo paper sizes
9x13, 10x15, 13x18
Paper tray media weight
64 - 300 g/m²
Ports & interfaces
USB port *
Yes
Direct printing
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA2-PSK, WPA2-AES, WPA2-Enterprise
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
Performance
Sound pressure level (printing)
54 dB
Sound power level (printing)
6,9 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
6,1 cm (2.4")
Country of origin
Indonesia
Power
Power consumption (printing) *
24 W
Power consumption (off)
0,2 W
Power consumption (ready)
8 W
Energy Star Typical Electricity Consumption (TEC)
0,18 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Compatible operating systems
Mac OS 10.10.x, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X 10.11.x, Mac OS X 10.12.x, Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 7, 64-Bit-Version, Windows 8, Windows 8 (32/64 Bit), Windows 8.1, Windows 8.1 x64 Edition, Windows Server 2003 R2 x64, Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Server 2016, Windows Vista, Windows Vista (32/64 Bit), Windows Vista, 64-Bit-Version, Windows XP SP2 oder höher, Windows XP SP3, Windows XP, 64-Bit-Version, Windows Server 2003 R2, Windows XP Professional x64 Edition, XP Professional x64 Edition SP2
Weight & dimensions
Width
425 mm
Depth
535 mm
Height
413 mm
Weight
19,3 kg
Packaging data
Quantity per pack
1 pc(s)
Cables included
AC
Drivers included
Yes
Manual
Yes
Package width
585 mm
Package depth
630 mm
Package height
625 mm
Package weight
22,5 kg
Other features
Printing method
Epson PrecisionCore
Print technology
Inkjet
Ink drop
3,8
Country Distributor
Deutschland 1 distributor(s)