location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Bluetooth Headset H700 Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset H700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFLN1975AB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2019 14:07:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Motorola Bluetooth Headset H700 Wireless:
This short summary of the Motorola Bluetooth Headset H700 Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Bluetooth Headset H700, Wireless, Headset

Long summary description Motorola Bluetooth Headset H700 Wireless:
This is an auto-generated long summary of Motorola Bluetooth Headset H700 Wireless based on the first three specs of the first five spec groups.

Motorola Bluetooth Headset H700. Product type: Headset. Connectivity technology: Wireless, Bluetooth

Performance
Product type *
Headset
Headset type
Monaural
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Battery
Rechargeable battery
Yes
Talk time
6 h
Standby time
200 h
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:22
Uk has collected 9 expert reviews for Motorola Bluetooth Headset H700 Wireless and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-16 14:01:21
A stylish and very easy to use Bluetooth headset with a flip out microphone.
Good Ease of use, Call quality, Flip out microphone...
Bad No call alert in silent mode, Not loud enough in noisy environments The Final Word A stylish and very easy to use Bluetooth headset with a flip out microphone.
Bottom line A stylish and very easy to use Bluetooth headset with a flip out microphone.
70%
stuff.tv
Updated:
2016-12-29 20:47:51
Say hello to another precision piece of engineering from Motorola. Flip-ping heck, its comfyCarrying on the flip design from previous models – but 30 percent smaller than its predecessor – it lights up like the deck of the Enterprise when you&...
Good Just goregeous. Sounds crystal clear. Ergonomic ear hook means its comfy.
Bad Flip design is continuation of earlier model - if you want something different look elsewhere.
Bottom line The Motorola H700 is a sexy little headset which sounds crystal-clear and is comfortable to boot...
100%