location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc7700 SFF (RG580AW) + L1740 17" TFT monitor Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc7700 SFF (RG580AW) + L1740 17" TFT monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RG580AW#ABH?KIT show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq dc7700 SFF (RG580AW) + L1740 17" TFT monitor Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 240 W
  • - Intel® Core™2 Duo E6300 1,86 GHz
  • - 1 GB DDR2-SDRAM 667 MHz 2 x 0.5 GB
  • - 80 GB DVD-ROM
  • - Windows XP Professional
Warranty: 3 years
Long product name HP Compaq dc7700 SFF (RG580AW) + L1740 17" TFT monitor Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional PC :
The long product name of HP Compaq dc7700 SFF (RG580AW) + L1740 17" TFT monitor Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq dc7700 SFF (RG580AW) + L1740 17" TFT monitor
More>>>
HP Compaq dc7700 SFF (RG580AW) + L1740 17" TFT monitor Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional PC:
The official description of HP Compaq dc7700 SFF (RG580AW) + L1740 17" TFT monitor Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small and expandable, tool-less chassis for mainstream user applications.

- Featuring genuine Windows for a familiar and intuitive environment

- An enhanced suite of security tools provides multilayered protection for the physical and intellectual properties of your business.

- A wide selection of manageability tools and long lifecycles with managed transitions help maximize productivity in your managed IT environment allowing for more efficient planning and deployment.

- Dual Core technology helps compute larger amounts of information more efficiently. A customized thermal design keeps processor speeds at optimum levels to help maximize reliability and performance.

- Intel vPro Professional platforms, featuring Intel Active Management Technology and Virtualization technology, provide added manageability and security benefits.

Short summary description HP Compaq dc7700 SFF (RG580AW) + L1740 17" TFT monitor Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional PC:
This short summary of the HP Compaq dc7700 SFF (RG580AW) + L1740 17" TFT monitor Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc7700 SFF (RG580AW) + L1740 17" TFT monitor, 1,86 GHz, Intel® Core™2 Duo, 1 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description HP Compaq dc7700 SFF (RG580AW) + L1740 17" TFT monitor Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional PC:
This is an auto-generated long summary of HP Compaq dc7700 SFF (RG580AW) + L1740 17" TFT monitor Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional PC based on the first three specs of the first five spec groups.

HP Compaq dc7700 SFF (RG580AW) + L1740 17" TFT monitor. Processor frequency: 1,86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 8,85 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E6300
Processor cores
2
Processor threads
2
Processor frequency *
1,86 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
61,4 °C
Number of processors installed
1
Number of Processing Die Transistors
167 M
Processing Die size
111 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Memory slots
4x DIMM
Memory clock speed
667 MHz
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0,128 GB
Ports & interfaces
I/O ports
Rear: 6 USB 2.0, 1 standard serial port, 1 optional serial port, 1 parallel port, 1 optional DVI graphics port (available via DVI ADD2 adapter), 2 PS/2, 1 RJ-45, 1 VGA, audio in/out, Front: 2 USB 2.0, headphone and microphone Rear: 6 USB 2.0, 1 standard serial port, 1 optional serial port, 1 parallel port, 1 optional DVI graphics port (available via DVI ADD2 adapter), 2 PS/2, 1 RJ-45, 1 VGA, audio in/out, Front: 2 USB 2.0, headphone and microphone
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
SFF
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Audio system
High Definition Audio +Realtek ALC262 HDA Codec
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Applications supported
Windows Vista Premium ready
Bundled software
HP Protect Tools Security Software Suite HP Client Manager Software HP Open View Configuration Management Altiris Deployment Solution Symantec Antivirus 10.0 (trial) HP Insight Diagnostics
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Processor special features
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLGW2
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27248
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
240 W
Power supply input voltage
100-240 V
Power supply input frequency
50 - 60 Hz
Power consumption (typical)
240 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Relative humidity
10 - 90%
Non-operating altitude
9144
Weight & dimensions
Width *
337,8 mm
Depth *
378,5 mm
Height *
100,3 mm
Weight *
8,85 kg
Packaging content
Display included *
Yes
Display diagonal
43,2 cm (17")
Other features
Power supply type
240W power supply - active PFC
Video card features
3D/2D Controller (Microsoft DirectX 9), VGA integrated controller, RAMDAC integrated (400 MHz) Intel Graphics Media Accelerator 3000 Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 85Hz at 2048x1536 3D/2D Controller (Microsoft DirectX 9), VGA integrated controller, RAMDAC integrated (400 MHz)
Non-operating relative humidity (non-condensing)
5 - 90%
Power requirements
Input voltage 90 – 264 / 100 – 240 VAC, 50/60 Hz, 47 – 63 Hz, active PFC
Video adapter, bus
PCI Express x16
Storage drive controller
Serial ATA (1.5/3.0 Gb/s)
Disk subsystem controller
Serial ATA 3.0 Gb/s
Memory upgrade
4 GB
Video card resolution
Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 85Hz at 2048x1536
Driver LAN
Microsoft 2000, Microsoft XP
Cache external
2048 KB
Modem type
No
Diskette drive
Optional N
Security features
Hood Cover Security Loop HP Desktop Security Lock 1.2 TPM Chip
Display
TFT
External drive bays
1x 5.25" 1x 3.5"
Internal drive bays
1x 3.5"
Networking features
Intel 82566DM Gigabit Ethernet
Drive bays
1 internal 3.5 inch 1 external 5.25 inch, 1 external 3.5 inch
Expansion slots
2x low-profile PCI 1x low-profile PCI Express x1 1x low-profile PCI Express x16
Audio included
Integrated High Definition audio with Realtek ALC262 High Definition audio codec
Processor technology
Intel vPro
Security management description
Embedded TPM1.2 (except for Russia) with optional HP ProtectTools, Embedded Security software
Upgrade type
Windows Vista capable
Keyboard type
2004 standard PS/2
Pointing device
HP PS/2 2-Button Optical Scroll Mouse PS/2 2-Button scroll mouse, USB optical scroll mouse or PS/2 optical scroll mouse
Rear ports
6 USB 2.0; 1 serial; 1 parallel; 2 PS/2; 1 audio in; 1 audio out; 1 RJ-45; 1 external VGA monitor
Size
33,8 cm (13.3")
Weight (imperial)
17.18 lb
Multimedia
Integrated High Definition audio with Realtek 2 channel ALC262 codec (all ports are stereo)
Standard memory capacity
1 MB
UNSPSC-code
43211507