Cisco logo

Cisco TwinGig Converter Module network media converter 1000 Mbit/s

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76016
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco TwinGig Converter Module network media converter 1000 Mbit/s:

TwinGig Converter Module

Short summary description Cisco TwinGig Converter Module network media converter 1000 Mbit/s:

Cisco TwinGig Converter Module, 1000 Mbit/s, Ethernet 1000Base-X, Wired, 300 g, Gigabit Ethernet, 39 x 92 x 19 mm

Long summary description Cisco TwinGig Converter Module network media converter 1000 Mbit/s:

Cisco TwinGig Converter Module. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: Ethernet 1000Base-X. Connectivity technology: Wired. Weight: 300 g. Data link protocols: Gigabit Ethernet, Dimensions (WxDxH): 39 x 92 x 19 mm, Interface: X2

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.