location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ZA6F0012BE laptop Mediatek Helio P60T Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZA6F0012BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA6F0012BE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194632577815 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:59:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ZA6F0012BE laptop Mediatek Helio P60T Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ChromeOS
  • - MediaTek P60T
  • - 25.7 cm (10.1") Full HD 1920 x 1200 IPS
  • - 4GB LPDDR4x-SDRAM & 128GB eMCP
Long product name Lenovo ZA6F0012BE laptop Mediatek Helio P60T Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey :
The long product name of Lenovo ZA6F0012BE laptop Mediatek Helio P60T Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediaTek P60T, 4GB LPDDR4x-SDRAM, 128GB eMCP, 25.7 cm (10.1") Full HD 1920 x 1200 IPS, ARM Mali-G72 MP3, WLAN, Bluetooth, 8MP/2MP, ChromeOS
More>>>
Short summary description Lenovo ZA6F0012BE laptop Mediatek Helio P60T Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey:
This short summary of the Lenovo ZA6F0012BE laptop Mediatek Helio P60T Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ZA6F0012BE, Mediatek, 25,6 cm (10.1"), 1920 x 1200 pixels, 4 GB, 128 GB, ChromeOS

Long summary description Lenovo ZA6F0012BE laptop Mediatek Helio P60T Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey:
This is an auto-generated long summary of Lenovo ZA6F0012BE laptop Mediatek Helio P60T Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey based on the first three specs of the first five spec groups.

Lenovo ZA6F0012BE. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Mediatek, Processor model: Helio P60T. Display diagonal: 25,6 cm (10.1"), HD type: Full HD, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: eMCP. On-board graphics card model: ARM Mali-G72 MP3. Operating system installed: ChromeOS. Product colour: Blue, Grey

Design
Colour name
Ice Blue, Iron Grey
Product type *
Hybrid (2-in-1)
Product colour *
Blue, Grey
Form factor *
Convertible (Detachable)
Housing material
Metal
Display
Touchscreen type
Capacitive
Display diagonal *
25,6 cm (10.1")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
400 cd/m²
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Helio P60T
Processor cores
8
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Storage media *
eMCP
Flash memory
128 GB
Optical drive type *
No
Card reader integrated
No
Compatible memory cards
Not supported
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
ARM
Discrete graphics card *
No
On-board graphics card model *
ARM Mali-G72 MP3
Audio
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Rear camera resolution (numeric)
8 MP
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Network
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
4.2
WWAN
Not installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Combo headphone/mic port
No
Performance
Motherboard chipset
MediaTek SoC
Electronic compass
No
Ambient light sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
Belgian
Numeric keypad *
No
Keyboard backlit
No
Software
Operating system installed *
ChromeOS
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
7000 mAh
Battery capacity *
27 Wh
Battery life (max)
10 h
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Weight & dimensions
Width
239,8 mm
Depth
159,8 mm
Height
7,35 mm
Weight *
450 g
Packaging content
Keyboard included
Yes
Other features
Graphics card family
ARM
Graphics card
Mali-G72 MP3
Assisted GPS (A-GPS)
No
Technical details
Box contents
Lenovo Keyboard Pack
Source Testseek summary Average rating
Reviews
Updated:
2020-10-21 05:57:06
Uk has collected 23 expert reviews for Lenovo ZA6F0012BE laptop Mediatek Helio P60T Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
trustedreviews.com
Updated:
2020-10-21 05:57:06
Related: Best Chromebook Lenovo may insist on calling the Duet a “2-in-1 Chromebook”, but it actually feels more like a ChromeOS-powered tablet that can also be turned into a makeshift laptop with the bundled keyboard. This gives the device oodles of vers...
Good Very affordable price, Bundled keyboard offers versatility, Superb screen for video content, Excellent battery life...
Bad Lack of headphone jack, Poor speaker qulaity, Keyboard is uncomfortably small...
Bottom line The Lenovo Chromebook Duet is an astonishingly good value device, coming bundled with a detachable keyboard in order to undercut the price of the iPad and Surface Go 2 by a couple hundred quid. With a lovely Full HD screen, stylish ultra-portable design a...
90%
ausdroid.net
Updated:
2020-10-21 05:57:06
When Chromebooks were first released they offered a basic browsing experience and not much more. In the years that have followed Google has performed a mountain of work on Chrome OS, so much so that you can do close to anything you wish to on a Chromebook...
Bottom line As someone who has made use of a Surface Go for a long time (I used it at MWC last year even) I love the smaller, more portable form factor. I don't mind a smaller keyboard — I'm not a full touch-typer anyway so it did not fuss me too much. I would have l...
0%
techradar.com
Updated:
2020-10-21 05:57:06
When it comes to the 2-in-1 laptop market, the Lenovo Duet Chromebook is easily one of the biggest surprises of the year by far. Though not without its flaws, the Duet's shortcoming simply can't take away from the functionality, portability, and longevity...
Good Lightweight and Portable, Obscenely long battery life, Very affordable, Huge library of available software, Can run a Linux virtual machine...
Bad Tiny keyboard and finicky track pad, Magnetic components can pop off with normal use, Charger and headphones share a single port, Limited memory and lightweight processors limit high-end performance...
Bottom line The Lenovo Duet Chromebook strikes the perfect balance between tablet portability and Chromebook utility, all while keeping the price ridiculously low - and somehow packing in a Lich King of a battery that simply refuses to die...
90%
goodgearguide.com.au
Updated:
2020-10-21 05:57:06
The Lenovo Chromebook Duet is one of the only Chromebooks I've ever used that knows what it is. Much like Apple's iPad or Microsoft's Surface, the Duet's identity is in its detachable versatility. It embraces its role wholeheartedly, with a lightweight de...
Bottom line During a time when kids are being schooled at home, parents are turning to Netflix for escape, and no one wants to spend a bundle of cash on anything, the Duet hits every high note. But even if we weren't shrouded in the financial and social uncertainty o...
0%
pcworld.co.nz
Updated:
2020-10-21 05:57:06
The Lenovo Chromebook Duet is one of the only Chromebooks I've ever used that knows what it is. Much like Apple's iPad or Microsoft's Surface, the Duet's identity is in its detachable versatility. It embraces its role wholeheartedly, with a lightweight de...
Bottom line During a time when kids are being schooled at home, parents are turning to Netflix for escape, and no one wants to spend a bundle of cash on anything, the Duet hits every high note. But even if we weren't shrouded in the financial and social uncertainty o...
0%
au.pcmag.com
Updated:
2020-10-21 05:57:06
Progress is wonderful. In September 2018, the HP Chromebook x2, an unusual detachable 2-in-1 Chromebook, was an Editors' Choice at $599.99. Today, the Lenovo Chromebook Duet is an Editors' Choice at half that price: $299.99, with a surprising 128GB of eM...
Good Low price includes keyboard, Handy tablet gestures and Android phone integration, Decent cameras, Good battery life...
Bad Tepid performance, Only one USB port and no headphone jack, Cramped keyboard, No memory card slot...
Bottom line Budget-strapped consumers and students with light computing needs will be captivated by Lenovo's Chromebook Duet, a detachable 2-in-1 that tops better-known 2-in-1 tablets on value...
80%