HP logo

HP LaserJet Pro M130a Laser A4 1200 x 1200 DPI 22 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89561
Info modified on:
14 Jun 2024, 16:18:25
Bullet Points HP LaserJet Pro M130a Laser A4 1200 x 1200 DPI 22 ppm:
  • - Help save energy. This efficient multifunction laser printer prints, scans, and copies while helping to keep energy costs low, so you save resources.
  • - No network, no problem. Easily print from your laptop or PC, using a USB cable.
  • - Count on consistent results – Original HP Toner cartridges with JetIntelligence are designed to work flawlessly with this HP LaserJet Pro. Anti-fraud authentication helps protect your business from frustrating quality issues and costly reprints.
Warranty:
One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro M130a Laser A4 1200 x 1200 DPI 22 ppm:

LaserJet Pro MFP M130a, Laser, 1200 x 1200dpi, 22ppm, A4, 600MHz, 128MB, USB, LED

HP LaserJet Pro M130a Laser A4 1200 x 1200 DPI 22 ppm:

Keep things simple with HP’s smallest LaserJet MFP – powered by JetIntelligence Toner cartridges. Print professional documents, plus scan, copy, and help save energy with a compact MFP designed for efficiency.

Short summary description HP LaserJet Pro M130a Laser A4 1200 x 1200 DPI 22 ppm:

HP LaserJet Pro M130a, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White

Long summary description HP LaserJet Pro M130a Laser A4 1200 x 1200 DPI 22 ppm:

HP LaserJet Pro M130a. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Video
Specs
Recommended products
Distributors
Loading...
Disclaimer HP LaserJet Pro M130a Laser A4 1200 x 1200 DPI 22 ppm G3Q57A#B19:
[1] App or software and HP ePrint account registration also may be required. Some features require purchase of an optional accessory. Learn more at www.hp.com/go/mobileprinting.
[2] Measured using ISO/IEC 17629. Exact speed varies depending on the system configuration, software application, driver, and document complexity. Learn more at www.hp.com/go/printerclaims.
[3] HP Auto-On/Auto-Off Technology capabilities are subject to printer and settings.
[4] As compared with cartridge gauges for HP predecessor products.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.