DELL logo

DELL AB128293 memory module 8 GB DDR4 2666 MHz ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165891
Info modified on:
09 Mar 2024, 14:28:18
Warranty:
Lifetime Limited Warranty
Long product name DELL AB128293 memory module 8 GB DDR4 2666 MHz ECC:

8GB, DDR4, UDIMM, 2666MHz, ECC

Short summary description DELL AB128293 memory module 8 GB DDR4 2666 MHz ECC:

DELL AB128293, 8 GB, DDR4, 2666 MHz, 288-pin DIMM

Long summary description DELL AB128293 memory module 8 GB DDR4 2666 MHz ECC:

DELL AB128293. Internal memory: 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL AB128293 memory module 8 GB DDR4 2666 MHz ECC AB128293:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.