location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO D1 Standard 12mm x 7m label-making tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D1 Standard 12mm x 7m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0923310 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3501170923313
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2021 10:46:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DYMO D1 Standard 12mm x 7m label-making tape
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: D1
  • - Tape size: 1,2 cm
  • - Material: Polyester
  • - Quantity per pack: 1 pc(s)
Long product name DYMO D1 Standard 12mm x 7m label-making tape :
The long product name of DYMO D1 Standard 12mm x 7m label-making tape. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D1 Standard 12mm x 7m
More>>>
Short summary description DYMO D1 Standard 12mm x 7m label-making tape:
This short summary of the DYMO D1 Standard 12mm x 7m label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO D1 Standard 12mm x 7m, D1, Polyester, Belgium, 7 m, 1 pc(s), 18 mm

Long summary description DYMO D1 Standard 12mm x 7m label-making tape:
This is an auto-generated long summary of DYMO D1 Standard 12mm x 7m label-making tape based on the first three specs of the first five spec groups.

DYMO D1 Standard 12mm x 7m. Tape type: D1, Material: Polyester, Country of origin: Belgium. Tape length: 7 m, Quantity per pack: 1 pc(s), Package width: 18 mm. Master (outer) case width: 218 mm, Master (outer) case length: 390 mm, Shipping (inner) case width: 7,5 cm. Tape size: 1,2 cm. Quantity inner carton: 5 pc(s), Net weight inner carton: 0,19 kg, Gross weight inner carton: 0,23 kg