location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-CQ01 holder Passive holder Mobile phone/Smartphone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-CQ01 Wireless Car Charger - 15W Fast Charging, USB-C, Apple and Samsung Compatible, Windshield/Dash/Vent Phone Holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-CQ01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332250582 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:50:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-CQ01 holder Passive holder Mobile phone/Smartphone Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charges your Apple, Samsung, Sony, LG or Nokia smartphone wirelessly without a cable
  • - Universally compatible with all Qi-compatible smartphones and other devices
  • - Prevents overheating and overcharging to shield your essential device from damage
  • - Charges your smartphone through its protective case to avoid the hassle of removing it
  • - Comes with mounting stand and clip for installation on windshield, dashboard or vents
Warranty: 2-year limited
Long product name Tripp Lite U280-CQ01 holder Passive holder Mobile phone/Smartphone Black :
The long product name of Tripp Lite U280-CQ01 holder Passive holder Mobile phone/Smartphone Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Car Charger - 15W Fast Charging, USB-C, Apple and Samsung Compatible, Windshield/Dash/Vent Phone Holder
More>>>
Tripp Lite U280-CQ01 holder Passive holder Mobile phone/Smartphone Black:
The official description of Tripp Lite U280-CQ01 holder Passive holder Mobile phone/Smartphone Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Car Charger Delivers up to 15W to Get Your Device to Capacity While You Travel
Who wants to plug and unplug power cords when you just want to charge your cell phone? The U280-CQ01 makes charging in your vehicle more convenient by doing it wirelessly. Plug the included USB cable from the mobile charger to any compatible USB-A car charger, like the U280-C02-45W-1B (sold separately). Place your Qi-compliant device between the secure clamps on each side of the charger and your device will begin to power up. This wireless phone charger even works through most protective phone cases up to 5 millimeters. Note: please remove any magnetic or metal objects from your phone or case before charging.

Compatible with Qi-Compliant Cell Phones to Ensure a Safe, Flawless Charge
This Qi wireless charger works with all Qi smartphones from Apple, Samsung, Sony, LG, Nokia and other popular brands, including iPhone and Galaxy S10 models. It protects your expensive device from overheating and overcharging that could lead to internal damage. Dual LEDs glow blue to indicate the charging process is underway. The Qi charger supports power output up to 15W and inputs of 5V 2A, 9V 1.67A and 12V 1.5A.

Keeps Your Phone Secure for Hands-Free Use While Driving
Use the included cable to connect the wireless charging pad to a user-supplied USB-A power adapter installed in your vehicle (Quick Charge 2.0 or 3.0 adapter is recommended for high-speed charging). A mounting stand and mounting clip are included for securing your phone to the windshield, dashboard or air vents of your vehicle. Adjustable clamps with anti-slip silicon pads effortlessly hold your phone in place while you’re driving, even over bumpy roads.

Short summary description Tripp Lite U280-CQ01 holder Passive holder Mobile phone/Smartphone Black:
This short summary of the Tripp Lite U280-CQ01 holder Passive holder Mobile phone/Smartphone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-CQ01, Mobile phone/Smartphone, Passive holder, Car, Black

Long summary description Tripp Lite U280-CQ01 holder Passive holder Mobile phone/Smartphone Black:
This is an auto-generated long summary of Tripp Lite U280-CQ01 holder Passive holder Mobile phone/Smartphone Black based on the first three specs of the first five spec groups.

Tripp Lite U280-CQ01. Mobile device type: Mobile phone/Smartphone, Type: Passive holder, Proper use: Car, Product colour: Black

Country Distributor
France 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)