location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14208-32 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1,2 m USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve2 USB Cable USB-C to USB-C - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14208-32 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991023336 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2024 22:09:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra 14208-32 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1,2 m USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,2 m
  • - USB C Straight Male
  • - USB C Straight Male
  • - USB 3.2 Gen 2 (3.1 Gen 2)
  • - Black
  • - 1 pc(s)
Long product name Jabra 14208-32 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1,2 m USB C Black :
The long product name of Jabra 14208-32 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1,2 m USB C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Evolve2 USB Cable USB-C to USB-C - Black
More>>>
Jabra 14208-32 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1,2 m USB C Black:
The official description of Jabra 14208-32 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1,2 m USB C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-A or USB-C to USB-C cable. Connect and charge your Jabra USB-C wireless headset from a USB-A or USB-C enabled device.

Short summary description Jabra 14208-32 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1,2 m USB C Black:
This short summary of the Jabra 14208-32 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1,2 m USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14208-32, 1,2 m, USB C, USB C, USB 3.2 Gen 2 (3.1 Gen 2), Black

Long summary description Jabra 14208-32 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1,2 m USB C Black:
This is an auto-generated long summary of Jabra 14208-32 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1,2 m USB C Black based on the first three specs of the first five spec groups.

Jabra 14208-32. Cable length: 1,2 m. Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Product colour: Black

Features
USB version *
USB 3.2 Gen 2 (3.1 Gen 2)
Connector 1 *
USB C
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
Plug and Play
Yes
Compatible products
Jabra Evolve2 headsets
Weight & dimensions
Cable length *
1,2 m
Packaging data
Package width
102 mm
Packaging data
Package depth
103 mm
Package height
145 mm
Package weight
391,1 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
12 pc(s)
Master (outer) case width
330 mm
Master (outer) case length
300 mm
Master (outer) case height
230 mm
Master (outer) case weight
5,28 kg
Harmonized System (HS) code
84733080
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 5 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)