location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA Pro9000 Mark II inkjet printer Colour 4800 x 2400 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro9000 Mark II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3295B008 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Canon PIXMA Pro9000 Mark II inkjet printer Colour 4800 x 2400 DPI A3 :
The long product name of Canon PIXMA Pro9000 Mark II inkjet printer Colour 4800 x 2400 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA Pro9000 Mark II, InkJet, Color, 4800 x 2400 dpi, A3+, Direct Print, PictBridge, 16W, USB 2.0, 14400 g, Black/Grey
More>>>
Canon PIXMA Pro9000 Mark II inkjet printer Colour 4800 x 2400 DPI A3:
The official description of Canon PIXMA Pro9000 Mark II inkjet printer Colour 4800 x 2400 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon PIXMA Pro9000 Mark II
Professional Photo Printer
Expand your horizons with print sizes up to A3+ and 14x17”. Achieve professional colour and monochrome prints on a wide range of media – the PIXMA Pro9000 Mark II gets better results, faster.

Features:
- Print from 10x15cm up to A3+ & 14” wide.
- Gloss, Matte, Fine Art, Canvas & Board support.
- 8 inks for wide colour gamut.
- 16bits per channel.
- Striking monochrome prints.
- Adobe PS Elements 6.0.
- FINE print quality.
- Ambient Light Correction.

The professional-quality A3+ photo printer – achieve better results, faster.

Professional printing up to A3+ & 14" wide prints
The PIXMA Pro9000 Mark II allows you to produce vibrant, detailed prints in a wide range of sizes from 10x15cm up to A3+ and 14” wide media - perfect for exhibiting.

Media Freedom
The PIXMA Pro9000 Mark II lets you print on a range of Canon Gloss, Matte, and Fine Art media. Alternatively select from a number of supported third party medias from market leaders such as Hahnemuhle, Innova, Arches, Canson & Pictorico - complete media freedom, all from the same printer. Thanks to the flat printing path, it’s possible to print on to board or canvas media up to 1.2mm thick.

8 inks for wide colour gamut
With 8 single ink tanks, including red and green inks, a wider range of colours can be reproduced. The convenient, individually replaceable, separate ink tanks minimise waste and reduce your costs.

FINE print quality and 16 bits per channel
Canon’s FINE Print head is made by a full-photolithography process, not bonded, which enables accurate placement and control of each individual drop of ink and a high resolution of 4800x2400 dpi. The result is highly detailed, grain-free prints. 16bits per channel printing creates smoother tonal gradations in colour and monochrome and enables you to make the most of your 16 bit images.

Striking monochrome prints
For beautifully classic black & white photographs a dedicated monochrome printing mode and advanced cool/warm tone adjustment, made available using the Easy-PhotoPrint Pro Plug-in, achieves fine tonal gradations. The refined print engine also ensures quality and speed when printing in grayscale.

Adobe PS Elements 6.0 and Easy-PhotoPrint Pro Plug-in included
For efficient photo editing, Adobe Photoshop Elements 6 is included along with Canon Easy-PhotoPrint Pro Plug-In, for Photoshop or Digital Photo Professional, which allows you to layout multiple images and adjust the print settings all from one screen.

Ambient Light Correction
The Ambient Light Correction feature automatically corrects the print colour tones for accurate colour rendition in the lighting conditions under which it will be displayed.

Short summary description Canon PIXMA Pro9000 Mark II inkjet printer Colour 4800 x 2400 DPI A3:
This short summary of the Canon PIXMA Pro9000 Mark II inkjet printer Colour 4800 x 2400 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA Pro9000 Mark II, Colour, 4800 x 2400 DPI, 8, A3

Long summary description Canon PIXMA Pro9000 Mark II inkjet printer Colour 4800 x 2400 DPI A3:
This is an auto-generated long summary of Canon PIXMA Pro9000 Mark II inkjet printer Colour 4800 x 2400 DPI A3 based on the first three specs of the first five spec groups.

Canon PIXMA Pro9000 Mark II. Colour, Number of print cartridges: 8. Maximum resolution: 4800 x 2400 DPI. Maximum ISO A-series paper size: A3

Features
Printing colours *
Black, Cyan, Grey, Light Cyan, Light magenta, Magenta, Red, Yellow
Colour *
Yes
Number of print cartridges *
8
Printing
Maximum resolution *
4800 x 2400 DPI
Time to first page (colour, normal)
83 s
Input & output capacity
Auto document feeder (ADF) input capacity
1 sheets
Maximum input capacity
150 sheets
Paper handling
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Art paper, Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Non-ISO print media sizes
Legal
Borderless printing media sizes
A3, A4
Ports & interfaces
PictBridge
Yes
Direct printing
Yes
Performance
Printing noise level
42,5 dB
Design
Market positioning *
Business
Power
Power consumption (printing) *
16 W
Power consumption (off)
0,9 W
Power consumption (standby)
1,2 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows Vista, Windows XP SP1, SP2 Windows 2000 Professional SP4 Mac OS X v.10.3.9 - 10.5
Minimum processor
Intel, PowerPC G4, 1 GHz
Minimum RAM
512 MB
Minimum storage drive space
450 MB
Minimum system requirements
SVGA 800 x 600 px CD-ROM Internet Explorer 6.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
660 mm
Depth
354 mm
Height
192 mm
Weight
14,4 kg
Packaging data
Drivers included
Yes
Bundled software
Easy-PhotoPrint Pro, Easy-PhotoPrint EX, CD-LabelPrint, Adobe Photoshop Elements 6
Other features
Stand-by LED
Yes
Print technology
Inkjet
Interface
USB 2.0
Power requirements
100 - 240 V, 50 - 60 Hz
Power supply type
AC/DC
Number of power supply units
1
DVD/CD printing
Yes
Supported media weight(s)
64 - 105 g/m²
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:54:49
Uk has collected 31 expert reviews for Canon PIXMA Pro9000 Mark II inkjet printer Colour 4800 x 2400 DPI A3 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2016-11-14 19:54:42
Aiming to deliver the ultimate in colour quality on glossy paper, the dye-based Pro9000 has seven individual colour inks as well as photo black for a wide gamut. For a dye-based printer, it also produces very pleasing output on matte photo papers and fine...
Good Very fast in top quality mode, and super-speedy in normal quality settings, For colour printing on glossy paper, it's the best in its class, Ultra-solid build quality along with sleek styling, Reasonable purchase and running costs for an A3+ printer, E...
Bad Lack of 'photo grey' cartridges makes it less than perfect for black & white photo printing, No roll feeder option for panoramic prints, as included with the Epson R2880, ChromaLife 100 inks aren't Canon's very latest generation, Compared with most A3+...
Bottom line Stunning colour quality wins out if you're not into printing black-and-white...
90%
macworld.co.uk
Updated:
2016-11-14 19:54:42
After its impressive opening salvo in the shape of the Pixma iX7000, Canon’s next round could leave you feeling a little underwhelmed. Don’t be. Its workmanlike appearance belies its powerhouse capabilities as a dedicated A3 photo printer – something...
Good Excellent picture quality; fast A3 print times; flat paper path; wide choice of paper and third-party materials options; easy to set up and use...
Bad Dull appearance; initial cost; dedicated Photoshop plug-in has a tendency to crash; no onboard WiFi or Ethernet printing options...
80%
v3.co.uk
Updated:
2016-11-14 19:54:44
The new Pixma Pro 9000 Mark II is not too dissimilar in appearance to its predecessor the Pixma Pro 9000.Both are 'professional' A3 colour inkjet printers designed to help photographers get the best out of their images. At £500 it's vastly more expensi...
Good Superb print quality and choice of paper sizes; reasonably quick for large prints...
Bad Can be fiddly to use; speeds for smaller prints not great...
Bottom line This printer could pay for itself if you are selling your prints and it’s equally good for those who simply print a lot of large prints. Good points Superb print quality and choice of paper sizes; reasonably quick for large prints Bad points Can be fi...
80%
computeractive.co.uk
Updated:
2016-11-14 19:54:44
The new Pixma Pro 9000 Mark II is not too dissimilar in appearance to its predecessor the Pixma Pro 9000.Both are 'professional' A3 colour inkjet printers designed to help photographers get the best out of their images. At £500 it's vastly more expensi...
Good Superb print quality and choice of paper sizes; reasonably quick for large prints...
Bad Can be fiddly to use; speeds for smaller prints not great...
Bottom line This printer could pay for itself if you are selling your prints and it’s equally good for those who simply print a lot of large prints...
80%
EISA.eu
Updated:
2016-11-14 19:54:44
As the quality of digital cameras accelerates in detail and colour reproduction so the demands on desktop printers increases. Photographers need improved accuracy, speed and convenience, and Canon’s PIXMA Pro9000 Mark II A3+ inkjet printer delivers all...
0%
amateurphotographer.co.uk
Updated:
2016-11-14 19:54:44
Scores: Features - 27/30 Build - 17/20 Handling - 18/20 Performance - 26/30 Overall score: 88% Unlike digital SLRs which are usually upgraded every 18 months or so, printers tend to have longer life cycles. So it was a bit of a surprise to many that af...
0%
dpexpert.com.au
Updated:
2016-11-14 19:54:44
This printer will make borderless photo prints up to A3+ on a variety of paper types and printable CD labels. Print resolution is 4800 x 2400 dpi from 2 picolitre print-head technology using eight Chromalife 100 ink cartridges. Print speed is about 83...
Good The picture quality from the Pr09000 is excellent. Black and white prints on Canon’s best glossy paper are superb with rich blacks, free of any hint of colour cast. Sharpness and resolution are exemplary. We prefer a good dye ink printer like this t...
Bad The demand for desktop real estate is going to be the deal breaker for many potential customers. We were thinking of replacing our venerable Pixma i9950 with the Pro9000 but we don’t know where we would put it. Of course you are not obliged to use t...
Bottom line Highly recommended, if you have the space. *...
0%
techadvisor.co.uk
Updated:
2016-11-14 19:54:44
Product Code: 3295B008AA Amateur photographers will find plenty to like with the Canon PIXMA Pro9000 Mark II inkjet photo printer, including great output, A3+ media support and dye-based consumables for printing on glossy media. Unfortunately, the l...
Bottom line For the professional photographer, spending more will get you a more capable alternative with pigment-based inks for increased vibrancy. For amateurs, however, the Canon PIXMA Pro9000 Mark II A3+ inkjet photo printer provides great photo quality witho...
70%
goodgearguide.com.au
Updated:
2016-11-14 19:54:44
Amateur shutterbugs will find plenty to like with the Canon PIXMA Pro9000 Mark II inkjet photo printer, including great output, A3+ media support and dye-based consumables for printing on glossy media. Unfortunately, the lack of colour configuration options and an inability to use some heavy stock will deter professionals.Though it's thinner and shorter than Canon's business-focussed PIXMA iX7000 A3 printer, the PIXMA Pro9000 Mark II is deeper when all output and input trays are extended. Th...
Good Great photo print quality, CD/DVD printing, reasonably quick...
Bad Expensive consumables, lack of colour configuration options, won’t support heavy stock media...
Bottom line Canon’s PIXMA Pro9000 Mark II A3+ inkjet photo printer is an easy way to print high-resolution photos as well as CD and DVD labels at home. However, with expensive consumables and a lack of configuration options, more expensive printers are actually...
65%
photoreview.com.au
Updated:
2016-11-14 19:54:49
Although originally scheduled for release in July, it was late October before we received the PIXMA Pro9000 Mark II printer to review. Interestingly, very little has changed in the three years since we reviewed the Pro9000. Even the RRPs have remained...
85%
theregister.co.uk
Updated:
2016-11-14 19:54:49
Medium format colour inkjet printers, which sit between standard A4 and wide format production machines, fill a fairly specialised niche. Capable of printing full-bleed A3+ pages, Canon’s Pixma Pro9000 Mark II is aimed at photo enthusiasts or semi-prof...
Bottom line If you need to print photos larger than A4, the choice comes down to Canon, Epson or HP. Their A3 and A3+ models produce good, multiple-ink colour images, but the accurate colours and fast print speeds of the Pixma Pro9000 Mk II must put it well up th...
80%
expertreviews.co.uk
Updated:
2016-11-14 19:54:49
Canons Pixma Pro9000 MkII A3+ inkjet aimed at professional photographers is a revamp of the original Pro9000, with improved mono print speed, support for a wider range of thirdparty photo papers, ambient light correction and even a copy of Photoshop E...
80%
trustedreviews.com
Updated:
2016-11-14 19:54:49
The PIXMA Pro range of medium-format colour inkjet printers from Canon is designed for the keen photography enthusiast or professional photographer, for whom A3+ images will be large enough. The PIXMA Pro9000 Mk II handles a wide range of media and uses a...
80%
alphr.com
Updated:
2016-11-14 19:54:49
When it comes to photo printing, Canon can safely claim to have beaten its rivals into submission, at least for the time being. It's been a long time since a non-Canon product has occupied the A List for inkjet printers, and its current occupant, the C...
Bottom line Breathtaking photo quality and good running costs make this a superb tool for pros...
83%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 2 distributor(s)