location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TESA 57968 stationery tape 33 m Transparent 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TESA Check ‘TESA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57968
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57968
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042448166302
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘TESA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TESA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2017 22:09:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TESA 57968 stationery tape 33 m Transparent 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 33 m
  • - Transparent
  • - Width: 19 mm
  • - 1 pc(s)
Long product name TESA 57968 stationery tape 33 m Transparent 1 pc(s) :
The long product name of TESA 57968 stationery tape 33 m Transparent 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eco & Clear, 1 Rolle, 33m + Easy Cut Handabroller ecoLogo
More>>>
Short summary description TESA 57968 stationery tape 33 m Transparent 1 pc(s):
This short summary of the TESA 57968 stationery tape 33 m Transparent 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

TESA 57968, 33 m, Transparent, 19 mm, 1 pc(s)

Long summary description TESA 57968 stationery tape 33 m Transparent 1 pc(s):
This is an auto-generated long summary of TESA 57968 stationery tape 33 m Transparent 1 pc(s) based on the first three specs of the first five spec groups.

TESA 57968. Length: 33 m, Product colour: Transparent. Width: 19 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
TESA

TESA Eco & Clear 33 m Transparent 1 pc(s)
(show image)
57043 Eco & Clear 0.00
(excl. VAT)
0 (incl. VAT)