Canon logo

Canon EOS M200 MILC 24,1 MP CMOS 6000 x 4000 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75781
Info modified on:
31 Jul 2023, 10:14:54
Bullet Points Canon EOS M200 MILC 24,1 MP CMOS 6000 x 4000 pixels Black:
  • - 24.1 megapixel: APS-C sized sensor
  • - 4K video: With 120fps HD
  • - Creative Assist: Makes professional-looking photos easy
  • - Bluetooth and Wi-Fi: For image sharing and remote control
  • - 180-degree: Tilt-out touchscreen
  • - Time-lapse movies: Record movement on a different timescale
Long product name Canon EOS M200 MILC 24,1 MP CMOS 6000 x 4000 pixels Black:

M200, 24.1 MP, 6000x4000, 4K 3840x2160, DIGIC 8, 22.3x14.9 CMOS, EF-M, AF, 3" LCD TFT, Micro USB, Wi-Fi, Bluetooth, HDMI D, SD/SDHC/SDXC, Li-Ion, 108.2x67.1x35.1 mm, 299 g, black, EF-M 15-45mm, EF-M 55-200mm

Canon EOS M200 MILC 24,1 MP CMOS 6000 x 4000 pixels Black:

It's never been easier to shoot and share creative, professional-looking photos. The EOS M200 is a smart, connected, lightweight camera that will unlock your creativity and take your photography further.

Simple connected creativity
Don't follow the smartphone crowd. Discover your creative side with an easy-to-use, connected EOS camera that lets you shoot professional-looking photos, swap lenses and capture the ambience of any occasion – even in low light.

Upgrade your photography
Shoot more than smartphone snaps. High-quality photos shot with the EOS M200 last the test of time – capturing the ambience of important occasions and showing your subjects at their best.

Seamlessly connected to your digital life
Show off your creative skills to friends and followers. Link the EOS M200 to your smart device with Wi-Fi and Bluetooth for Auto Image Transfer, online photo sharing and remote camera control.

Unlock your creativity
It’s never been easier – or more fun – to take pictures in your own distinctive style. The EOS M200’s guided user interface and Creative Assist mode make professional-looking photos easy.

Go-anywhere design
The EOS M200 is small and light enough to go with you in your everyday bag. A 180˚ flip-out touchscreen helps you compose from creative angles and shoot great selfies.

Tell every story
Tell your story with a huge range of interchangeable lenses. Inspire your creativity with a portable EF-M lens or the ultimate flexibility of any EF/EF-S lens via an adaptor.

Complete the story with 4K video
The EOS M200 captures 4K video that looks amazing on your home 4K TV. Also try shooting slo-mo footage at 120fps in HD mode, or time-lapse movies in stunning 4K.

Short summary description Canon EOS M200 MILC 24,1 MP CMOS 6000 x 4000 pixels Black:

Canon EOS M200, 24,1 MP, 6000 x 4000 pixels, CMOS, Touchscreen, 299 g, Black

Long summary description Canon EOS M200 MILC 24,1 MP CMOS 6000 x 4000 pixels Black:

Canon EOS M200. Camera type: MILC, Megapixel: 24,1 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Focal length range: 15 - 45 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. PictBridge. Weight: 299 g. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.