Long product name Digitus Digital Mikroskop USB 2.0 webcam 640 x 480 pixels White
:
Digital USB Microscope
The long product name of Digitus Digital Mikroskop USB 2.0 webcam 640 x 480 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Digital USB Microscope
More>>>
Short summary description Digitus Digital Mikroskop USB 2.0 webcam 640 x 480 pixels White:
This short summary of the Digitus Digital Mikroskop USB 2.0 webcam 640 x 480 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.
Digitus Digital Mikroskop USB 2.0, 640 x 480 pixels, 30 fps, White, 1,8 m, Windows 98SE, ME, 2000, XP
Long summary description Digitus Digital Mikroskop USB 2.0 webcam 640 x 480 pixels White:
This is an auto-generated long summary of Digitus Digital Mikroskop USB 2.0 webcam 640 x 480 pixels White based on the first three specs of the first five spec groups.
Digitus Digital Mikroskop USB 2.0. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Product colour: White, Cable length: 1,8 m. Compatible operating systems: Windows 98SE, ME, 2000, XP