Typhoon MyGuide 3200 GO navigator LCD 190 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21039
Info modified on:
21 Oct 2022, 10:14:32
Long product name Typhoon MyGuide 3200 GO navigator LCD 190 g:

MyGuide 3200 GO

Short summary description Typhoon MyGuide 3200 GO navigator LCD 190 g:

Typhoon MyGuide 3200 GO, 20 channels, 320 x 240 pixels, LCD, 65536 colours, Samsung S3C2440A, 300 MHz

Long summary description Typhoon MyGuide 3200 GO navigator LCD 190 g:

Typhoon MyGuide 3200 GO. Channels quantity: 20 channels. Display resolution: 320 x 240 pixels, Display: LCD, Display number of colours: 65536 colours. Processor model: Samsung S3C2440A, Processor frequency: 300 MHz. Certification: FCC, CE, CCC, BQB, e-Mark. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Battery life (max): 2,5 h

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.