Zebra logo

Zebra ET56 Qualcomm Snapdragon LTE 32 GB 21,3 cm (8.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38320
Info modified on:
10 Mar 2024, 10:10:44
Warranty:
1 year
Long product name Zebra ET56 Qualcomm Snapdragon LTE 32 GB 21,3 cm (8.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Black:

8.4'', multi touch, GPS, Cam (5MP), webcam (2MP), USB (type C), Bluetooth, Wi-Fi (802.11ac), audio, 4G (LTE), NFC, Micro SD-Slot, 2560x1600 pixels, Qualcomm 660, 2.2GHz, RAM: 4 GB, Flash: 32 GB, Android (8.1), IP65, incl.: battery, 6150mAh

Short summary description Zebra ET56 Qualcomm Snapdragon LTE 32 GB 21,3 cm (8.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Black:

Zebra ET56, 21,3 cm (8.4"), 2560 x 1600 pixels, 32 GB, 4 GB, Android 10, Black

Long summary description Zebra ET56 Qualcomm Snapdragon LTE 32 GB 21,3 cm (8.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Black:

Zebra ET56. Display diagonal: 21,3 cm (8.4"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 32 GB. Processor frequency: 2,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 660. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 527 g. Operating system installed: Android 10. Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.