location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B013-HU-4K KVM extender Transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B013-HU-4K HDMI HDBaseT KVM Console Extender over Cat6 - 2 USB Ports, IR, 4K 30 Hz (130 ft.), 1080p (230 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B013-HU-4K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332241160 show
Category: KVM Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B013-HU-4K KVM extender Transmitter & receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Uses existing Cat5e/6 network infrastructure, saving you the expense of new cables
  • - Delivers 4K picture quality at Ultra HD resolutions up to 3840 x 2160 @ 30 Hz
  • - Supports DTS-HD, Dolby TrueHD and uncompressed LPCM digital audio with no latency
  • - IR pass-through feature allows you to control the source while standing in another room
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite B013-HU-4K KVM extender Transmitter & receiver :
The long product name of Tripp Lite B013-HU-4K KVM extender Transmitter & receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI HDBaseT KVM Console Extender over Cat6 - 2 USB Ports, IR, 4K 30 Hz (130 ft.), 1080p (230 ft.)
More>>>
Tripp Lite B013-HU-4K KVM extender Transmitter & receiver:
The official description of Tripp Lite B013-HU-4K KVM extender Transmitter & receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

KVM Console Extender for Digital Signage or Extending Video in Offices or Command Centers
This extender kit includes a transmitter (local unit) and a receiver (remote unit) that work in tandem to extend and distribute HDMI audio/video, USB and IR (infrared) remote signals. Using Cat6 cabling (sold separately), the B013-HU-4K transmits 1080p video from a computer, Blu-ray player or other media center to an HDMI display or interactive whiteboard located up to 230 feet (70 meters) away. By connecting a keyboard and mouse to the receiver's dual USB ports, you can also control the source device from that same distance.

Recommended for Digital Signage or Extending Video Across Offices or Command Centers
Especially useful in control or security applications, the B013-HU-4K is ideal for command centers, data control centers, banks, governments, enterprise applications and especially any harsh environments, such as factories and warehouses. By extending audio/video signals, you can safely store your source computer in a cabinet or other enclosure, keeping it free of dust and blocking noise created by its fans, while watching the display in a different room or even a warehouse or factory floor.

Transmits Both 1080p and Uncompressed 4K Video and LPCM Audio with Zero Latency
This HDBaseT kit extends 1080p video resolutions up to 230 feet, as well as 4K video (3840 x 2160 at 30 Hz) up to 130 feet (40 meters) with 24-bit Deep Color (8 bits per channel). It also supports uncompressed LPCM, compressed DTS-HD and compressed Dolby TrueHD audio with no signal loss or added latency.

IR Pass-Through Technology Lets You Control the Video from the Next Room
Full bi-directional IR extension lets you control the source device with its remote (play, pause, fast forward, etc.), while you're standing near the receiver in another room. Video and audio will play without stalling or delayed data transmission. Make sure the transmitter's IR bulb is within sight of the source and the receiver's IR bulb is in range of the source's remote.

Plug-and-Play Operation for Quick Setup and Immediate Use
The included transmitter and receiver units work right out of the box with no software required. Because they connect using existing network infrastructure, you avoid the hassle and expense of running new Cat5e/6 cables. LED indicators alert you of power and connection status of both units at a glance.

Short summary description Tripp Lite B013-HU-4K KVM extender Transmitter & receiver:
This short summary of the Tripp Lite B013-HU-4K KVM extender Transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B013-HU-4K, Transmitter & receiver, Wired, 70 m, Cat5, Cat6, 3840 x 2160 pixels, 24 bit

Long summary description Tripp Lite B013-HU-4K KVM extender Transmitter & receiver:
This is an auto-generated long summary of Tripp Lite B013-HU-4K KVM extender Transmitter & receiver based on the first three specs of the first five spec groups.

Tripp Lite B013-HU-4K. Type: Transmitter & receiver, Connectivity technology: Wired, Maximum transfer distance: 70 m. Transmitter video port type: HDMI, Transmitter local keyboard/mouse port type: USB. Receiver local video port type: HDMI, Receiver local keyboard/mouse port type: USB. USB port type: USB Type-A. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 0.3 A

Features
Type *
Transmitter & receiver
Connectivity technology *
Wired
Maximum transfer distance
70 m
Cable types supported
Cat5, Cat6
Maximum digital resolution
3840 x 2160 pixels
Colour depth
24 bit
Product colour
Black
Material
Aluminium
LED indicators
Yes
Certification
CE, FCC, RoHS, REACH
Transmitter
Transmitter video port type
HDMI
Transmitter local keyboard/mouse port type
USB
RJ-45 ports quantity (transmitter)
1
Receiver
Receiver local video port type
HDMI
Receiver local keyboard/mouse port type
USB
RJ-45 ports quantity (receiver)
1
Ports & interfaces
USB port type
USB Type-A
PC Audio in
Yes
PC Audio out
Yes
Power
AC input voltage
100 - 240 V
Power
AC input frequency
50 - 60 Hz
Input current
0.3 A
Packaging data
Package width
240 mm
Package depth
176 mm
Package height
80 mm
Package weight
1,07 kg
Packaging content
Cables included
IR, USB
Manual
Yes
Included power plug types
AU, EU, NA, UK
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Logistics data
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332241167
Harmonized System (HS) code
84733080
Master (outer) case width
270 mm
Master (outer) case length
420,1 mm
Master (outer) case height
380 mm
Master (outer) case weight
10,1 kg
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
France 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)