ASUS logo

ASUS MyPal A632N handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 186 g Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54149
Info modified on:
18 Oct 2019, 18:17:59
Long product name ASUS MyPal A632N handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 186 g Silver:

MyPal A632N

ASUS MyPal A632N handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 186 g Silver:

Navigate and Explore ASUS MyPal A632N GPS PDA
Incorporated with the latest SiRF Star III GPS chipset and 25mm x 25 mm GPS Patch Antenna to enhance digital signal reception, improving sensitivity by 115%. With unique swivel antenna for easy angle adjustment, connection is more speedy and stable.

Hold It Upright or Place It Side Ways
You can choose to look deeper and see further down the road or get wide and realistic 3D dynamic directions by placing the A632N vertically or horizontally.

Special Screen Lock Design
The Screen Lock design prevents accidental activation of features.When you turn on lock function,not only screen but also the whole key pad will be locked,there is less porwer consumption and the usage time can be effectively prolonged.

Portable Multimedia Player
3.5 inch TFT-LCD touch screen and built-in Windows Media Player 10, support full screen movie and music playback.

Personal Digital Assistant for Better Efficiency
The latest Windows Mobile TM 5.0 PPC offers complete Pocket PC features, including Microsoft Office, and built-in WiFi and Bluetooth 2.0 for easy PC synchronization and efficient data processing.

Short summary description ASUS MyPal A632N handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 186 g Silver:

ASUS MyPal A632N, 8,89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0,192 GB, 0,128 GB

Long summary description ASUS MyPal A632N handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 186 g Silver:

ASUS MyPal A632N. Display diagonal: 8,89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0,192 GB, Flash memory: 0,128 GB. Processor frequency: 0,416 GHz

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.