location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HX9618/24 electric toothbrush Adult Sonic toothbrush White, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic electric toothbrush with app HX9618/24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX9618/24
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103899303
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HX9618/24 electric toothbrush Adult Sonic toothbrush White, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connected brushing made easy
  • - Built-in pressure sensor
  • - Smart brush head recognition
  • - 3 modes, 3 intensities
Long product name Philips HX9618/24 electric toothbrush Adult Sonic toothbrush White, Gold :
The long product name of Philips HX9618/24 electric toothbrush Adult Sonic toothbrush White, Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lithium ION, 110-220 V, White/Gold
More>>>
Philips HX9618/24 electric toothbrush Adult Sonic toothbrush White, Gold:
The official description of Philips HX9618/24 electric toothbrush Adult Sonic toothbrush White, Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keeping up good brushing habits is tough. ExpertClean will guide you between dentist checkups. Know when to adjust your pressure with built-in smart sensors and use the App’s Progress Report to help you stick to your brushing routine.

ExpertClean users experience improved oral health
- Removes up to 10x more plaque* for a deep clean
- Hard on plaque, gentle on your gums

Stay on track with personalized guidance
- Guidance to start and keep up healthy habits

Let ExpertClean adapt to your needs
- Personalized brushing experience
- Lets you know if you're pressing too hard
- BrushSync automatically selects the best mode for you
- Always know when to replace your brush heads

Enjoy a stylish and user-friendly design
- Simple to charge and style to boot
- Makes traveling easier for you

Short summary description Philips HX9618/24 electric toothbrush Adult Sonic toothbrush White, Gold:
This short summary of the Philips HX9618/24 electric toothbrush Adult Sonic toothbrush White, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HX9618/24, Adult, Sonic toothbrush, Deep clean, Gum care, Whitening, White, Gold, Ergonomic, Battery

Long summary description Philips HX9618/24 electric toothbrush Adult Sonic toothbrush White, Gold:
This is an auto-generated long summary of Philips HX9618/24 electric toothbrush Adult Sonic toothbrush White, Gold based on the first three specs of the first five spec groups.

Philips HX9618/24. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Deep clean, Gum care, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Integrated timer *
Yes
Number of teeth brushing modes *
3
Teeth brushing modes *
Deep clean, Gum care, Whitening
Pressure sensor
Yes
Product colour *
White, Gold
Handle(s) features
Ergonomic
Irrigator
No
Bluetooth
Yes
Bluetooth version
4.0
Detachable head
Yes
Mobile app support *
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in battery
Battery life (max)
336 h
Rechargeable
Yes
AC input voltage
110 - 220 V
AC input frequency
110-220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)
Flosser included
No
Travel case
Yes
Charger
Yes
Number of chargers
1