location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark W812tn NON 32MB 26ppm 1200dpi A3A4 FENet 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W812tn NON 32MB 26ppm 1200dpi A3A4 FENet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14K0121
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark W812tn NON 32MB 26ppm 1200dpi A3A4 FENet 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A3 26 ppm
  • - Maximum duty cycle: 65000 pages per month
  • - Internal memory: 32 MB 300 MHz
Long product name Lexmark W812tn NON 32MB 26ppm 1200dpi A3A4 FENet 600 x 600 DPI A3 :
The long product name of Lexmark W812tn NON 32MB 26ppm 1200dpi A3A4 FENet 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark W812tn 32MB 26ppm 1200dpi A4 A3 USB + Ethernet 10 100 BaseTx
More>>>
Lexmark W812tn NON 32MB 26ppm 1200dpi A3A4 FENet 600 x 600 DPI A3:
The official description of Lexmark W812tn NON 32MB 26ppm 1200dpi A3A4 FENet 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark's W812 mono laser offers a powerful yet easy-to-use printing solution for your various output requirements. With businesses relying more and more on diverse media, such as drafting and design output, Lexmark created the W812 for complete versatility in an A3 package. But the performance doesn't stop there. The W812 combines 26 ppm with 8 seconds time to first page, so waiting for print jobs is practically a thing of the past! 300 MHz processor
Duplex printing option (standard on W812dtn)
Parrallel and USB ports on base model
65,000 pages monthly duty cycle
One Year warranty

Professional results at an affordable price
Need to produce the most professional output possible without paying a fortune? The W812 offers you an affordable path to document performance! From A5 to A3, it supports with a variety of different paper stocks and sizes, including cardstock and transparencies. With 1200 IQ resolution, your text and drawings come out stunning, and optional duplex gives you even more output flexibility and more ways to reduce print costs.

Piece of mind for everyone!
The W812 makes everyone's life easier. Lexmark's rich functionality is easily accessible thanks to the W812's user-friendly operating panel. For the IT manager, Lexmark's MarkVision Professional software provides centralised management and easy set-up for each Lexmark network solution. Combine this with the W812's high-yield, easy-to-install print cartridges, and everyone in the office benefits from its ease of use.

You need your output, and you need it now!
You don't have to wait a long time for print jobs. The W812's powerful 300 MHz processor gives you super-fast output even when you're printing large files like CAD and CAM. When you use the network models or the network options, you can rely on its 10/100 TX Ethernet adapter for uncompromising network performance.

Short summary description Lexmark W812tn NON 32MB 26ppm 1200dpi A3A4 FENet 600 x 600 DPI A3:
This short summary of the Lexmark W812tn NON 32MB 26ppm 1200dpi A3A4 FENet 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark W812tn NON 32MB 26ppm 1200dpi A3A4 FENet, Laser, 600 x 600 DPI, A3, 26 ppm

Long summary description Lexmark W812tn NON 32MB 26ppm 1200dpi A3A4 FENet 600 x 600 DPI A3:
This is an auto-generated long summary of Lexmark W812tn NON 32MB 26ppm 1200dpi A3A4 FENet 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

Lexmark W812tn NON 32MB 26ppm 1200dpi A3A4 FENet. Print technology: Laser. Maximum duty cycle: 65000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 26 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
65000 pages per month
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Processor frequency
300 MHz
Weight & dimensions
Weight
26,7 kg
Dimensions (WxDxH)
459 x 430 x 392 mm
Other features
Mac compatibility
Yes
Other features
I/O ports
Ethernet 10/100BaseTX Internal Card Slot USB 2.0
Toner cartridge
12,000-page
Compatible operating systems
Microsoft Windows 2000 Server Terminal Services, with Citrix MetaFrame 1.8 or XP 1.0 Microsoft Windows NT 4.0 Terminal Server, with Citrix(R)MetaFrame(R) 1.8 or XP 1.0 Apple Mac OS 8.6 - 9.x Apple Mac OS X Caldera eDesktop 2.4 Red Hat Linux 7.0, 7.1, 7.2 SuSE 7.1, 7.2, 7.3 Linux TurboLinux Workstation 6.0, 6.1 Microsoft Windows 2000 (Professional/Server/Advanced Server) Microsoft Windows 98, 2nd edition Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows 95 4.00.950 or later Microsoft Windows Me Microsoft Windows XP Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support Novell(R) Distributed Print ServicesTM (NDPS(TM)) 2.0 or later with Lexmark Printing Solution (SCO) UnixWare 7.0, 7.1, 7.1.1 Certified Solaris Ready by Sun Microsystems Compaq (Digital) UNIX 4.0D Compaq Tru64 UNIX 4.0F SCO OpenServer 5.0.4, 5.0.5, 5.0.6 SGI IRIX 6.5.x Sun Solaris 7, 8, 9 Sun Solaris x86 2.6, 7, 8 HP-UX 11.00, 11.1 IBM AIX 5.1, 5.2 IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform Virtually any platform supporting TCP/IP
Package dimensions (WxDxH)
610 x 620 x 825 mm