Garmin logo

Garmin NUVI1300 navigator LCD Touchscreen 161 g Chrome

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24111
Info modified on:
21 Oct 2022, 10:32:10
Long product name Garmin NUVI1300 navigator LCD Touchscreen 161 g Chrome:

Pocket-design navigator for car

Short summary description Garmin NUVI1300 navigator LCD Touchscreen 161 g Chrome:

Garmin NUVI1300, 2D/3D, 480 x 272 pixels, LCD, SD, Chrome, Touch Screen

Long summary description Garmin NUVI1300 navigator LCD Touchscreen 161 g Chrome:

Garmin NUVI1300. Map view options: 2D/3D. Display resolution: 480 x 272 pixels, Display: LCD. Compatible memory cards: SD. Product colour: Chrome, Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.