HP logo

HP t730 2,7 GHz Windows Embedded Standard 7P 1,8 kg Silver RX-427BB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40266
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
29 Feb 2020
Bullet Points HP t730 2,7 GHz Windows Embedded Standard 7P 1,8 kg Silver RX-427BB:
  • - Windows Embedded Standard 7P 64
  • - AMD RX-427BB (4MB Cache, 2.7GHz)
  • - 8GB (1600MHz) DDR3L-SDRAM (2 x 4) & 32GB Flash
Warranty:
On-site Warranty and Service: This 3-year (3-3-0), limited warranty and service offering delivers 3 years of parts and labor. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP t730 2,7 GHz Windows Embedded Standard 7P 1,8 kg Silver RX-427BB:

AMD RX-427BB (4MB Cache, 2.7GHz), 8GB DDR3L-SDRAM, 32GB Flash, AMD FirePro W2100, LAN, Windows Embedded Standard 7P 64-bit

HP t730 2,7 GHz Windows Embedded Standard 7P 1,8 kg Silver RX-427BB:

The ultimate thin client.
Goodbye add-ons, extras, and optional features. The HP t730 Thin Client, HP’s most powerful desktop thin client, is ready to deploy in demanding environments right out of the box with an AMD quad-core[1] processor, maximum interfaces, OS and ISV choices, and native support for 4 UHD/4K[2] displays.

Short summary description HP t730 2,7 GHz Windows Embedded Standard 7P 1,8 kg Silver RX-427BB:

HP t730, 2,7 GHz, AMD Embedded R-Series SoC, 2nd Generation AMD Embedded R-Series APU, RX-427BB, 3,6 GHz, 4 MB

Long summary description HP t730 2,7 GHz Windows Embedded Standard 7P 1,8 kg Silver RX-427BB:

HP t730. Processor frequency: 2,7 GHz, Processor family: AMD Embedded R-Series SoC, Processor generation: 2nd Generation AMD Embedded R-Series APU. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: Flash, Storage drive interface: M.2. On-board graphics card model: AMD Radeon HD 9000, Discrete graphics card model: AMD FirePro W2100. Supported protocols: Citrix ICA/HDX; Microsoft RFX/RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme

Specs
Recommended products
Loading...
Disclaimer HP t730 2,7 GHz Windows Embedded Standard 7P 1,8 kg Silver RX-427BB 3JJ12EA#ABB:
[1] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance will vary depending on your hardware and software configurations.
[2] Ultra HD or 4K (3840 x 2160 resolution) content required.
[3] Sold separately.
[4] HP Easy Shell is currently available on Windows Embedded Standard 7E, Windows Embedded Standard 7P, Windows Embedded 8 Standard, and Windows Embedded 8.1 Industry Pro.
[5] 3D content required to view 3D images. 3D capable display required to take full advantage of 3D.
[6] HP True Graphics requires an HP Thin Client with an HP ThinPro 5.0 or higher operating system (combo OS with HP Smart Zero Core begins at v5.0), AMD processing technology, and a Citrix virtual desktop infrastructure—must be XenApp or XenDesktop v7.0 or higher. HP True Graphics is preinstalled with the operating system starting with HP ThinPro 5.2. See the product QuickSpecs for exact compatibility.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.