location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L2045w computer monitor 51 cm (20.1") 1680 x 1050 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2045w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RB145AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780581579 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2008
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP L2045w computer monitor 51 cm (20.1") 1680 x 1050 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 51 cm (20.1")
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 300 cd/m² 800:1
  • - 60 W
Warranty: standard statement: 0
Long product name HP L2045w computer monitor 51 cm (20.1") 1680 x 1050 pixels Silver :
The long product name of HP L2045w computer monitor 51 cm (20.1") 1680 x 1050 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L2045w, 20.1" TFT LCD, 5 ms, 600:1, 300 nits, 160°(H) / 140°(V)
More>>>
HP L2045w computer monitor 51 cm (20.1") 1680 x 1050 pixels Silver:
The official description of HP L2045w computer monitor 51 cm (20.1") 1680 x 1050 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP L2045w Flat Panel Monitor offers the advanced performance features of our Advantage series monitors in an elegant 20-inch screen designed for users who prefer widescreen viewing, wherever they work.

Features

- Enhanced performance*: Get crisp, clear, high-definition views of your graphics and data projects with a 600:1 contrast ratio, sharp resolutions to 1680 x 1050, and fast 5 ms (on/off) response time.

- Improved compatibility: Toggle seamlessly between legacy and developing graphics technology through VGA and DVI-D connections that support analog or digital modes. The built-in USB hub enables quick and easy connections to a variety of peripherals, including the HP Silver Flat Panel Speaker Bar (sold separately), which fits neatly under the monitor to bring speakers right to the desktop.

- Streamlined ease of use: Plug and Play convenience offers out-of-the-box setup and simplified maintenance; HP Display Assistant allows you to adjust display settings through a simple onscreen wizard.

- Flexible configurations: Work the way you want with a monitor that supports desktop, wall, and swing arm mounting. The optional HP Flat Panel Quick Release** helps simplify wall and swing arm mounting and bundling with a thin client for extra versatility.

- Comfortable viewing: The HP L2045w monitor helps you find the most comfortable viewing position with a height-adjustable base, tilt, swivel, and 90-degree pivot rotation features. The special low-point feature on the height adjustable stand lets you position the lower bezel flush with the desk or docking station if you prefer a low-sitting screen.

Short summary description HP L2045w computer monitor 51 cm (20.1") 1680 x 1050 pixels Silver:
This short summary of the HP L2045w computer monitor 51 cm (20.1") 1680 x 1050 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP L2045w, 51 cm (20.1"), 1680 x 1050 pixels, LCD, 5 ms, Silver

Long summary description HP L2045w computer monitor 51 cm (20.1") 1680 x 1050 pixels Silver:
This is an auto-generated long summary of HP L2045w computer monitor 51 cm (20.1") 1680 x 1050 pixels Silver based on the first three specs of the first five spec groups.

HP L2045w. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting. Product colour: Silver

Display
Display diagonal *
51 cm (20.1")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0,258 x 0,258 mm
Horizontal scan range
24 - 93 kHz
Vertical scan range
50 - 76 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Silver
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
45 - 45°
Tilt adjustment
Yes
Ergonomics
Tilt angle range
-5 - 30°
Plug and Play
Yes
Power
Power consumption (typical) *
60 W
Power consumption (standby) *
2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-34 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
479 mm
Depth (with stand)
223 mm
Height (with stand)
471 mm
Weight (with stand)
7,8 kg
Width (without stand)
315 mm
Depth (without stand)
75 mm
Height (without stand)
471 mm
Weight (without stand)
7,68 kg
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Certification
Australian ACA Approval, Canadian Requirements/CSA, CE Marking, CISPR Requirements, Energy Star Compliant, German Ergonomic (TUV and GS Mark), ISO 9241-3,7,8 VDT Guidelines, ISO 13406-2 Pixel Defect Guidelines, MPR-II Compliant, PC2001 Certified, S. Korea
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:05:16
Uk has collected 7 expert reviews for HP L2045w computer monitor 51 cm (20.1") 1680 x 1050 pixels Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
alphr.com
Updated:
2011-09-26 18:05:16
A decent 20in widescreen TFT for the office, with a flexible stand, USB hub and an affordable price. Despite the number of 22in TFTs arriving at the PC Pro offices, manufacturers are still making 20in models, and they often shade their larger rivals f...
67%
webuser.co.uk
Updated:
2011-09-26 18:05:16
ukThe HP L2045w is a smart-looking screen with a minimal trim around the edge, so theres little to get in the way of your viewing. Itll connect to a VGA or DVI connector, but didnt come with a cable for the latter, so if you want a digital connection youl...
80%
pcauthority.com.au
Updated:
2011-11-04 15:28:39
A decent 20in widescreen LCD for the office, with a flexible stand and USB hub. But it is expensive.
67%