location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CAC-1082 DisplayPort cable 2 m DisplayPort 1.4 HDMI 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort 1.4 to HDMI 2.0b HDR Cable Male/Male 2m/6.56 ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1082 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214471187 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:15:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D CAC-1082 DisplayPort cable 2 m DisplayPort 1.4 HDMI 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts your DP 1.4 output into HDMI 2.0b
  • - Supports Resolutions up to 4096 x 2160p at 60Hz
  • - Supports HDR
Long product name CLUB3D CAC-1082 DisplayPort cable 2 m DisplayPort 1.4 HDMI 2.0 Black :
The long product name of CLUB3D CAC-1082 DisplayPort cable 2 m DisplayPort 1.4 HDMI 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort 1.4 to HDMI 2.0b HDR Cable Male/Male 2m/6.56 ft.
More>>>
CLUB3D CAC-1082 DisplayPort cable 2 m DisplayPort 1.4 HDMI 2.0 Black:
The official description of CLUB3D CAC-1082 DisplayPort cable 2 m DisplayPort 1.4 HDMI 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club3D CAC-1082 is a DisplayPort™ 1.4 to HDMI™ 2.0b signal converter. It features support for HDR Video quality for deep color media content playback. The DisplayPort™ receiver supports up to 5,4 Gbps per lane over 4 lanes. The HDMI™ output is fully compliant to HDMI™ specification version 2.0b.

Supports up to 4K UHD Resolutions
The CAC-1082 supports UHD resolutions up to 4096 x 2160p at 60Hz.

Color Formats
It supports RGB/YCbCr video color formats with a color depth of 16bpc (or 48 bits per pixel) as long as it fits within the DisplayPort™ and HDMI™ link bandwidth. The CAC-1082 also supports pixel encoding conversion from RGB or YCbCr 4:4:4 to YCbCr 4:2:0 and YCbCr 4:2:0 pass-trough function. In addition HDR with deep color up to 12Bpc at 4K 60Hz is supported through the conversion of RGB/YCbCr 4:4:4 over DP link to YCbCr 4:2:0 on the HDMI™ output with a horizontal expansion to CEA timings.
Note: For HDR to function, the source system needs to support DisplayPort™ 1.4 and the screen needs to have support for HDR and / or HDMI™ 2.0 a or b.

Short summary description CLUB3D CAC-1082 DisplayPort cable 2 m DisplayPort 1.4 HDMI 2.0 Black:
This short summary of the CLUB3D CAC-1082 DisplayPort cable 2 m DisplayPort 1.4 HDMI 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CAC-1082, 2 m, DisplayPort 1.4, HDMI 2.0, Male, Male, 4096 x 2160 pixels

Long summary description CLUB3D CAC-1082 DisplayPort cable 2 m DisplayPort 1.4 HDMI 2.0 Black:
This is an auto-generated long summary of CLUB3D CAC-1082 DisplayPort cable 2 m DisplayPort 1.4 HDMI 2.0 Black based on the first three specs of the first five spec groups.

CLUB3D CAC-1082. Cable length: 2 m, Connector 1: DisplayPort 1.4, Connector 2: HDMI 2.0. Weight: 85 g, Package width: 145 mm, Package depth: 145 mm. Quantity per master (outer) case: 10 pc(s). Height: 12 mm, Width: 20 mm

Features
Connector contacts plating
Nickel
DisplayPort version
1.4
Maximum resolution *
4096 x 2160 pixels
Cable length *
2 m
Connector 1 *
DisplayPort 1.4
Connector 2 *
HDMI 2.0
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Certification
ROHS, FCC, and CE EMI
Packaging data
Weight
85 g
Package width
145 mm
Packaging data
Package depth
145 mm
Package height
45 mm
Package type
Box
Package weight
51 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Quantity per master (outer) case
10 pc(s)
Other features
Height
12 mm
Width
20 mm
Brand Image Product code Product Stock Price from
CLUB3D CAC-1073 DisplayPort cable 3 m Displayport 1.2 HDMI 2.0 White CLUB3D CAC-1073 DisplayPort cable 3 m Displayport 1.2 HDMI 2.0 White
(show image)
CAC-1073 DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60Hz 3Meter M/M 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CAC-1173 DisplayPort cable 3 m Mini Displayport 1.2 HDMI 2.0 White CLUB3D CAC-1173 DisplayPort cable 3 m Mini Displayport 1.2 HDMI 2.0 White
(show image)
CAC-1173 Mini DisplayPort™ 1.2 to HDMI™ 2.0 Active Cable 4K60Hz 3Meter/9.84Feet M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)