location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 7000 S7350/12 men's shaver Rotation shaver Trimmer Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S7350/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S7350/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103864639
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHAVER Series 7000 S7350/12 men's shaver Rotation shaver Trimmer Blue, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Blue, Silver
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable
  • - Lithium-Ion (Li-Ion) Battery Operating time: 50 min Charging time: 1 h Fast charging
Long product name Philips SHAVER Series 7000 S7350/12 men's shaver Rotation shaver Trimmer Blue, Silver :
The long product name of Philips SHAVER Series 7000 S7350/12 men's shaver Rotation shaver Trimmer Blue, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lithium-ion, 50min/1h, GentlePrecisionPRO Blades, 100-240V
More>>>
Philips SHAVER Series 7000 S7350/12 men's shaver Rotation shaver Trimmer Blue, Silver:
The official description of Philips SHAVER Series 7000 S7350/12 men's shaver Rotation shaver Trimmer Blue, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smooth glide, sensitive shave
Philips’ no 1 on sensitive skin*
The Philips series 7000 protects against the key signs of skin irritation. SkinGlide rings with anti-friction coating enable the shaver to glide effortlessly across your face. Its blades cut close and protect skin, even with 3-day stubble.

Designed for maximum skin comfort
- SkinGlide rings with anti-friction coating for smooth glide
- 5 direction flex heads follow contours with less pressure
- Aquatec gives you a comfortable dry or refreshing wet shave

A close and smooth shave
- Blades protect skin and cut close even with 3-day stubble

Easy to use
- Intuitive display with 1-level battery indicator
- 50 minutes of cordless shaving
- Shaver can be rinsed clean under the tap
- Comes with a 2-year guarantee

Get the most out of your shaver
- Click-on trimmer for perfect mustache and sideburn trimming

Short summary description Philips SHAVER Series 7000 S7350/12 men's shaver Rotation shaver Trimmer Blue, Silver:
This short summary of the Philips SHAVER Series 7000 S7350/12 men's shaver Rotation shaver Trimmer Blue, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 7000 S7350/12, Rotation shaver, Blue, Silver, SH70, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 7000 S7350/12 men's shaver Rotation shaver Trimmer Blue, Silver:
This is an auto-generated long summary of Philips SHAVER Series 7000 S7350/12 men's shaver Rotation shaver Trimmer Blue, Silver based on the first three specs of the first five spec groups.

Philips SHAVER Series 7000 S7350/12. Shaver system: Rotation shaver, Product colour: Blue, Silver, Shaving head replacement(s) model: SH70. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product colour *
Blue, Silver
Precision trimmer
Yes
Washable *
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) model
SH70
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Cleaning indicator
Yes
Replace shaving heads indicator
Yes
Indication
Battery level indicator
Yes
Travel lock indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Operating time
50 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
Power consumption (standby)
0,15 W
AC input voltage
100 - 240 V
Power consumption (max)
5,4 W
Packaging content
Quantity per pack
1 pc(s)
Pouch
Yes
Other features
Handle(s) features
Ergonomic