location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX525WD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA70301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 07:35:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus SX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 36 ppm
  • - Colour copying Colour scanning
  • - Wi-Fi Ethernet LAN
  • - 6,2 kg
Long product name Epson Stylus SX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi :
The long product name of Epson Stylus SX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus SX525WD, 3-in-1, 5760x1440 Dpi, 2 pl, DURABrite Ultra Ink, 36 ppm
More>>>
Epson Stylus SX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi:
The official description of Epson Stylus SX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This all-in-one with Wi-Fi is the perfect addition to the wireless home. With its fastest in class, automatic double-sided printing function, you cut down on costs and paper wastage. Enjoy the benefits of our elegant, easy-to-use, all-in-one wireless printer from wherever you are in your home. View, select and make copies of photos and documents with the bright 6.3cm LCD screen. And with the latest wireless technology, you don't have to wait around for the results.
Streamlined design. Created to blend into a contemporary environment, the stylish SX525WD has a front-loading paper tray to neatly store paper.
Go wireless. Lose the wires and produce first-class documents and lab-quality photos from wherever your laptop is in the house.
Quick and powerful. Print at a fast speed and from a longer range thanks to the integration of the latest 802.11n wireless technology*4.
Less paper, less waste. Thanks to the automatic double-sided printing that's the fastest in its class,
this is a wireless printer that uses less paper, which is not only better for the environment, but keeps running costs down.
Economical ink. With a choice of ink cartridges to meet your printing needs, savings can be made.
It's an affordable solution too, as by using individual ink cartridges, you only replace the colour used.
First-class results. Print lab-quality photos and superb documents every time by using Epson DURABrite Ultra Ink, the fast drying ink that resists water, smudging, fading and highlighter pens.
Effortless photo printing every time. Producing great photos has never been so simple; Easy Photo Print includes removal of red eye
and with PhotoEnhance you can adjust colour and contrast, giving you the best photo results possible.
This product meets the strict ENERGY STAR® guidelines set by the European Commission. Epson is
a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products.
This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus SX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi:
This short summary of the Epson Stylus SX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX525WD, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, Colour scanning, A4

Long summary description Epson Stylus SX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi:
This is an auto-generated long summary of Epson Stylus SX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Stylus SX525WD. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
36 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), microSDHC, miniSD, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Performance
Sound pressure level (printing)
38 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
7,62 cm (3")
Power
Power consumption (average operating)
15 W
Power consumption (standby)
3 W
Weight & dimensions
Weight
6,2 kg
Packaging content
Drivers included
Yes
Bundled software
Epson Easy Photo Print, Epson Event Manager, ABBYY FineReader Sprint 8.0 (MacOS), ABBYY FineReader Sprint 9.0 (Windows)
Other features
Dimensions (WxDxH)
455 x 359 x 164 mm
Acoustic pressure emissions
38 dB
Standard media sizes
DIN A4, DIN A5, DIN A6, DIN B5, DIN C6 (Envelope), 9 x 13 cm, 10 x 15 cm, 13 x 18 cm, 13 x 20 cm, 20 x 25 cm, 16:9, Letter, Letter Legal
Wireless technology
IEEE 802.11b/g/n
Compatible operating systems
Windows XP, Windows Vista, Windows XP x64, Windows 7, Mac OS 10.3+
Ink drop
2 pl
Print head nozzles
D: 384, D: 128
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:22:58
Uk has collected 14 expert reviews for Epson Stylus SX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-31 04:22:44
There's something about the current generation of Epson Stylus MFPs that reminds us of top-end VHS recorders from the end of the 1980s, and the Stylus SX525WD is no exception. While perhaps appearing more dated than Canon's gloss black PIXMA range, we...
Bottom line An inexpensive MFP that's cheap to run, but its great scanner is let down by a disappointing printer...
60%
techdigest.tv
Updated:
2011-07-31 04:22:46
Name: Type: Specifications: Sturdily built, the SX525WD measures up at 455x359x164 mm. It's fairly chunky therefore, but makes itself more desk-friendly by featuring a front-rather-than rear loading 150-page feed tray. A 6.3 cm screen sits on the fron...
80%
computeractive.co.uk
Updated:
2011-07-31 04:22:47
As the prices of printer-scanner multi-function devices drop from the top of the range at over £200, they lose features until, around £110, they can become quite basic.That's not the case with Epson's Stylus SX525WD.While the company has had to trim so...
Good Highresolution prints and scans; highspeed duplex prints; was easy to set up wireless connection...
Bad Plain paper prints were sometimes fuzzy; no separate photo paper tray...
Bottom line Available at under £70 online, this is a good all-in-one, including as it does the duplex printing and wireless connection...
80%
trustedreviews.com
Updated:
2011-07-31 04:22:48
Sub-£100 all-in-ones have a habit of being a bit flimsy and built down to a price, but Epson's Stylus SX525WD appears to avoid both these shortcomings. It's aimed mainly at the home user, but without some of the fripperies, such as direct CD print. This...
Good High print speed for class, Duplex print is standard, Low running costs...
Bad Plain paper print quality, Single paper tray, Unrealistic speed claims...
80%
itreviews.com
Updated:
2011-07-31 04:22:50
There's no mistaking an Epson home and small business multifunction printer - it comes in uniformly glossy piano black, has smoothly rounded corners, is very compact and usually comes with heaps of software to help make scanning, printing and copying...
Bottom line The Epson Stylus SX525WD is a smart, compact multifunction printer with good Wi-Fi connectivity, excellent auto duplex speed and above average print quality, but is let down by a few unfortunate omissions and a rather cumbersome menu system...
0%
gadgetspeak.com
Updated:
2011-07-31 04:22:51
This is quite a sleek All In One unit from Epson. As it can be wireless then the ‘lounge police’ become less effective as it could live in a cupboard or even behind the sofa as once up and running only a power lead will be needed...
88%
digitalversus.com
Updated:
2011-07-31 04:22:52
Print speeds are pretty fast. 30 seconds from start-up and 21 from standby. On the good side of average for current printers then.UPDATE: 22/11/10 Our test showed a particularly low print speed in double-sided mode. We contacted Epson, as we found it v...
Good Good office doc quality prints, Wifi, ethernet, doublesided and card reader, Good economy with XL cartridges: 6.1 pence per page, Colour screen, Very rapid in black and white, single sided...
Bad No fax, No touch screen, No Linux driver, Noisy: up to 65 dB!...
Bottom line This is a well-equipped printer, affordable, with very low cost per page. Good for both office docs and photos, it's an allrounder, ideal for home use as long as you don't need a fax...
80%
pcadvisor.co.uk
Updated:
2011-10-21 10:17:24
The SX525WD wouldn’t normally fit into the ‘low cost’ category, but a recent price cut brought it right down from £149 to £75. As the name suggests, the SX525WD is the next step up from the SX425W, and it provides essentially the same set of features –...
Bottom line If you’re happy to choose a model in the upper price bracket of this group, the Epson Stylus 525 is a great choice. Its price tag is offset by the inclusion of duplex printing and Wi-Fi and by the much faster performance than its peers. Running costs a...
80%
Brand Image Product code Product Stock Price from
Epson Stylus PX730WD Inkjet A4 5760 x 1400 DPI 40 ppm Wi-Fi Epson Stylus PX730WD Inkjet A4 5760 x 1400 DPI 40 ppm Wi-Fi
(show image)
C11CB18301 PX730WD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CB07301 SX620FW 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo PX810FW Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi Epson Stylus Photo PX810FW Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi
(show image)
C11CA52301 Photo PX810FW 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo PX650 Inkjet A4 5760 x 1440 DPI 37 ppm Epson Stylus Photo PX650 Inkjet A4 5760 x 1440 DPI 37 ppm
(show image)
C11CA51301 Photo PX650 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)