location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPA2200/05 loudspeaker Black Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi-media Speaker 2.0 SPA2200/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPA2200/05
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SPA2200/05 loudspeaker Black Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 95 - 20,000 Hz
  • - Black
Long product name Philips SPA2200/05 loudspeaker Black Wired :
The long product name of Philips SPA2200/05 loudspeaker Black Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart Sound Solution
More>>>
Philips SPA2200/05 loudspeaker Black Wired:
The official description of Philips SPA2200/05 loudspeaker Black Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SPA2200 speakers are a great way to share and enjoy music from all your multimedia gear. Easy to connect, great looking and with a deep bass sound that you would not have thought possible from such a compact enclosure.

Short summary description Philips SPA2200/05 loudspeaker Black Wired:
This short summary of the Philips SPA2200/05 loudspeaker Black Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPA2200/05, 2.0 channels, Wired, 95 - 20,000 Hz, Black

Long summary description Philips SPA2200/05 loudspeaker Black Wired:
This is an auto-generated long summary of Philips SPA2200/05 loudspeaker Black Wired based on the first three specs of the first five spec groups.

Philips SPA2200/05. Audio output channels: 2.0 channels. Connectivity technology: Wired. Frequency range: 95 - 20,000 Hz. Product colour: Black

Loudspeakers
Audio output channels *
2.0 channels
Audio
Frequency range
95 - 20,000 Hz
Performance
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wired
Connector(s)
3.5 mm
Weight & dimensions
Weight
1,2 kg
Other features
Speaker power
4 W
Mac compatibility
Yes
Dimensions (WxDxH)
70 x 155 x 223 mm
I/O ports
Stereo Audio (3.5 mm jack)
Power requirements
220V 50Hz