location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric fl6900u data projector 4000 ANSI lumens LCD 1080p (1920x1080) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fl6900u
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FL6900U
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mitsubishi Electric fl6900u data projector 4000 ANSI lumens LCD 1080p (1920x1080) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 4000 ANSI lumens
  • - Lamp 2000 h
  • - 1080p (1920x1080) 1000:1
  • - Screen size compatibility: 1524 - 6350 mm (60 - 250")
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 430 W
Warranty: 3 Years
Long product name Mitsubishi Electric fl6900u data projector 4000 ANSI lumens LCD 1080p (1920x1080) White :
The long product name of Mitsubishi Electric fl6900u data projector 4000 ANSI lumens LCD 1080p (1920x1080) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

fl6900u - LCD 1.1", 4000 lm, 1920x1080, 1000:1, 220W 4000h, 35dBA, FullHD, 9.8kg
More>>>
Short summary description Mitsubishi Electric fl6900u data projector 4000 ANSI lumens LCD 1080p (1920x1080) White:
This short summary of the Mitsubishi Electric fl6900u data projector 4000 ANSI lumens LCD 1080p (1920x1080) White data-sheet is auto-generated and uses the product title and the first six key specs.

Mitsubishi Electric fl6900u, 4000 ANSI lumens, LCD, 1080p (1920x1080), 1000:1, 1524 - 6350 mm (60 - 250"), 15 - 100 kHz

Long summary description Mitsubishi Electric fl6900u data projector 4000 ANSI lumens LCD 1080p (1920x1080) White:
This is an auto-generated long summary of Mitsubishi Electric fl6900u data projector 4000 ANSI lumens LCD 1080p (1920x1080) White based on the first three specs of the first five spec groups.

Mitsubishi Electric fl6900u. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 4000 h. Focal length range: 51 - 64 mm. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), Supported video modes: 1080i, 1080p, 480i, 480p, 720p. Serial interface type: RS-232

Country Distributor
United Kingdom 1 distributor(s)