Acer logo

Acer Aspire iDea 510 Intel® Core™2 Duo 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7600 Windows XP Media Center Edition 2005 Desktop PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124568
Info modified on:
19 Mar 2021, 15:59:20
Long product name Acer Aspire iDea 510 Intel® Core™2 Duo 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7600 Windows XP Media Center Edition 2005 Desktop PC:

Microsoft® Media Center edition (NL), Intel® Core™ 2Duo T5500, 1024MB (2*512MB), 250GB sATA 7200RPM, DVD-RW(tray less), Intel® i945GT Merom, nVidia G7600 256MB, HDMI, DVI, Component, 1Gbit LAN + 802.11b/g WiFi, Dual TV-tuner Hybrid HW MPEG analog, 7.1Dolby Digital, SP/Diff Optical, 7-1 Card-reader, wireless keyboard with integrated touchpad

Acer Aspire iDea 510 Intel® Core™2 Duo 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7600 Windows XP Media Center Edition 2005 Desktop PC:

Record, pause, and watch live TV. Collect and listen to music. Organise and share photos. Even download and watch movies with theatre-quality picture and sound. All with the new Acer Aspire iDea featuring Intel® Viiv™ technology and Microsoft® Windows® XP Media Center Edition.
The Acer Aspire iDea combines leading PC technology with the best Consumer Electronic features yet is so quiet you will be amazed. With dual hybrid TV tuners, HDMI, SCART and numerous other ports combined with internal keyboard and remote control receivers as well as a memory card reader, the Aspire iDea packs rich features into a very attractive Living Room form factor.

Short summary description Acer Aspire iDea 510 Intel® Core™2 Duo 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7600 Windows XP Media Center Edition 2005 Desktop PC:

Acer Aspire iDea 510, 1,66 GHz, Intel® Core™2 Duo, 1 GB, 250 GB, DVD-RW, Windows XP Media Center Edition 2005

Long summary description Acer Aspire iDea 510 Intel® Core™2 Duo 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7600 Windows XP Media Center Edition 2005 Desktop PC:

Acer Aspire iDea 510. Processor frequency: 1,66 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 7600. Operating system installed: Windows XP Media Center Edition 2005. Chassis type: Desktop. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.