Cisco logo

Cisco 881 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44018
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco 881 wireless router Fast Ethernet Black:

4x RJ-45 10/100 Mbps, 3G, 802.11b/g/n, MDI/MDX, USB, VLAN, DHCP, QoS, 2.5kg, Black

Short summary description Cisco 881 wireless router Fast Ethernet Black:

Cisco 881, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Cisco 881 wireless router Fast Ethernet Black:

Cisco 881. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: SSH, TKIP, WEP, WPA, WPA2, Authentication method: RADIUS, TACACS+, Firewall security: Virtual routing and forwarding (VRF). Switching protocols: Ethernet, Management protocols: SNMPv3, IGMPv3, Supported network protocols: IPv4, IPv6, DNS, PPPoE, PPPoA, HTTPS, FTP, Telnet. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.