location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-0020 security camera Dome IP security camera Indoor 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P/T Network Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-0020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867141526 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:35:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne FCS-0020 security camera Dome IP security camera Indoor 640 x 480 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25,4 / 4 mm (1 / 4") 640 x 480 pixels
  • - Wired Ethernet LAN
  • - Digital zoom: 4x
  • - Dome
  • - Black
  • - 367,5 g
Long product name LevelOne FCS-0020 security camera Dome IP security camera Indoor 640 x 480 pixels :
The long product name of LevelOne FCS-0020 security camera Dome IP security camera Indoor 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CMOS 1/4", F2.0, 640x480px, 1x RJ-45 10/100Mbps, 30fps, 58dB, 32MB SDRAM
More>>>
LevelOne FCS-0020 security camera Dome IP security camera Indoor 640 x 480 pixels:
The official description of LevelOne FCS-0020 security camera Dome IP security camera Indoor 640 x 480 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FCS-0020 Network Camera is a user-friendly and motorized Pan/Tilt Network Camera. Whether for Home, or Business surveillance, or for entertainment and fun, this network camera provides all the features needed for an affordable and easy to use IP Surveillance camera.

Motorized Pan/Tilt with Multiple Video and Bi-directional Audio
The FCS-0020 features a Micro Stepping Motor for precision pan and tilt control from a local console or remotely via the Internet. With enhanced MPEG-4 and Motion-JPEG Video compression, users can enjoy high quality imagery that requires minimum bandwidth. The camera also supports G.726/G.711 audio compression for easy synchronizing with live video streams. The bi-directional audio communication feature allows user to use this network camera at entry points.

Motion Detection & E-mail Alerts
Users can define 4 motion-detection regions, each with adjustable size and sensitivity. When motion is detected the system sends an automated E-mail alert or sends captured images via FTP upload to a designated storage server.

- Triple Streaming for MPEG4, Motion-JPEG and Mobile device simultaneously
- Features a built-in microphone and external audio in/out jacks
- Supports up to 25/30 frames per second in full VGA resolution
- Features Motion Detection and Eventnotification via E-mail
- Supports a variety of browsers for live viewing: IE, Firefox, Safari, Mozilla, Netscape
- Remote viewing over the Internet or via 3G Mobile phone
- Bundled with LevelOne 64-CH IP CamSecure surveillance management software

Free bundled 64-channel Management Software
We aim to offer you the most versatile and comprehensive surveillance solutions. Our free IP CamSecure software coming allows you to monitor up to 64 IP cameras simultaneously on one screen to enhance scalability. For added convenience and flexibility, the software includes various advanced features such as scheduling recording, event alert, and heaps more. In addition, simply install our free iCamSecure App to your smartphone and connect to the PC with IP CamSecure software installed, you will easily turn your iPhone/Android smartphone into a portable surveillance system for real-time monitoring and snapshot.

Short summary description LevelOne FCS-0020 security camera Dome IP security camera Indoor 640 x 480 pixels:
This short summary of the LevelOne FCS-0020 security camera Dome IP security camera Indoor 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-0020, IP security camera, Indoor, Wired, FCC, CE, Black, Dome

Long summary description LevelOne FCS-0020 security camera Dome IP security camera Indoor 640 x 480 pixels:
This is an auto-generated long summary of LevelOne FCS-0020 security camera Dome IP security camera Indoor 640 x 480 pixels based on the first three specs of the first five spec groups.

LevelOne FCS-0020. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Product colour: Black, Form factor: Dome, Country of origin: Taiwan. Minimum illumination: 1 lx, Tilt angle range: 0 - 64°, Pan range: 63 - 63°. Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Digital zoom: 4x, Normal focusing range: 0.5 - 5 m, Fixed focal length: 4,57 mm