Samsung logo

Samsung Q7F QE55Q7FNATXXU TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108383
Info modified on:
21 Jun 2024, 15:52:33
Long product name Samsung Q7F QE55Q7FNATXXU TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

QLED, 55"(138cm), 3840 x 2160, PQI 3200, Smart TV, CI, CI+(1.4), LAN, Wi-Fi, Bluetooth, Anynet+

Samsung Q7F QE55Q7FNATXXU TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Q Colour
See full colour in the latest movies. Over a billion colours and shades brought to life.

Colour Volume
Only Samsung QLED is certified to deliver 100% colour volume*, making movie nights spectacular and enabling you to experience sport as if you’re in the stadium.

Q Contrast
Finally a TV that delivers bold contrast night and day, with extremely low light reflectivity for exceptional viewing in all conditions.Never miss a moment of your favourite sport, even with sunlight streaming in through your window.

Q HDR 1500 powered by HDR 10+
Only Samsung delivers exceptional detail as the creators intended, with HDR 1500. Never miss the detail in the dark shadows of a horror movie, or the bright sun-filled scenes of the latest sci-fi.

What is HDR 10+
An advanced HDR technology, HDR 10+ makes sure every scene is precisely optimized for colour, contrast, and details.

UHD Alliance
Certified Ultra HD Premium is the highest stamp of approval available, ensuring you are viewing UHD content displayed in its natural form.

4K Ultra HD
Q7F meets with premium 4K Ultra High-Definition standards as defined by the Consumer Electronics Association (CEA).

Ultra HD
The ULTRA HD certified logo verifies that QLED & UHD TVs have the technical specifications required by DIGITALEUROPE in order to be considered true 4K UHD products.

Make your TV invisible
Finally a TV that removes the big black screen, seamlessly blending into the room with Ambient mode.

One Near-invisible Cable
Only Samsung allows you to place your TV anywhere in the room, free from messy cables with our One Near-Invisible Cable for all your connections.

One Connect
Hide all your devices out of sight with the One Connect Box and enter the minimalist living space of tomorrow.

Blend your TV into your home
Only Samsung offers a screen that is more than just a TV. We removed the messy cables and replaced them with the One Near-Invisible Cable. We even replaced the black screen with images and content to enhance your living space.

360° Design
Stylish minimalistic design from every angle. With a stunning clean back and a near bezel-less design it pushes your picture to the limit. Every inch has been thoughtfully crafted from premium materials.

One Mount Solution
Make decisions on your décor based on you, and not your TV. QLED TV’s One Mount solution lets you place your TV wherever you want, however you want. Try out different styles, whether it’s hanging it on the wall or on a variety of stands that are easy-to-change.

No Gap Wall-mount
Treat your QLED TV like the masterpiece it is. The no-gap wall mount hangs your TV flush to the wall, fusing it beautifully with your interior décor.

One Remote Control
Control all of your compatible devices and content with the One Remote Control. You no longer need multiple remotes lined up on your coffee table.

Universal Guide
Finally a TV with everything in one place. Our Universal Guide recommends popular shows and content tailored just for you. Spend less time searching, more time viewing.

SmartThings
SmartThings turns your TV into a hub for your smart home devices, from fridge to mobile. It gives you seamless interactions and lets you control and monitor your smart home the intelligent way.

Easy control and connectivity.
Compatible devices and appliances are easily controlled and monitored through your TV with your SmartThings App*.

Content Sync & Share
Take full advantage of the Samsung Cloud. Seamlessly connect your Samsung smart devices to sync photos. Now you can share your mobile pictures and enjoy it on the TV or refrigerator screen.

Notification
Know what’s on the go without leaving your TV. Get pop-up messages on your TV, with status updates for home IoT devices, calendar reminders, and notifications when your favourite content is on. You can even get notifications on your mobile.

Voice Assistant on TV
Control your TV the more intelligent way with Voice Assistant. It's easier, too. Just tell it to flip the channel, search for content, and open your apps. It can also control your home IoT devices.

Q Engine
QLED TV's spectacular picture quality is powered by our incomparable Q Engine. It instantly analyzes every scene you see to bring you the excellent colour, contrast, and details.

Long Life Span
Only Samsung can offer a 10 year screen burn warranty. QLED TVs are composed of inorganic material that provide consistently bright and vivid image quality.

TV Plus
Get access to a wide range of 4K UHD and HDR content. TV Plus offers latest content and movies in amazing resolution so you enjoy a cinematic experience at the comfort of your own home.

Steam Link
Play games on the big screen seamlessly with high quality graphics and speed. Steam Link app enables you to stream your Steam games without the need to use a separate Steam Link set top box.

Short summary description Samsung Q7F QE55Q7FNATXXU TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung Q7F QE55Q7FNATXXU, 139,7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Silver

Long summary description Samsung Q7F QE55Q7FNATXXU TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung Q7F QE55Q7FNATXXU. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3200. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.