Kingston Technology logo

Kingston Technology 256MB PC2100 DDR266 memory module 0,25 GB DDR 266 MHz

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14558
Info modified on:
12 Feb 2024, 10:12:50
End of life date:
08 Feb 2024
Warranty:
Lifetime
Long product name Kingston Technology 256MB PC2100 DDR266 memory module 0,25 GB DDR 266 MHz:

256MB PC2100 DDR266 Memory Module for VA10 PCG-U101

Kingston Technology 256MB PC2100 DDR266 memory module 0,25 GB DDR 266 MHz:

All Kingston® memory modules must perform properly to ensure maximum performance. Therefore, Kingston has developed an industry leading quality process to ensure that Kingston memory delivers superior quality, performance, and 100% compatibility with the computing system the module is designed for. Kingston, the world's largest independent memory manufacturer, has over 2, 000 memory products. In today's performance-driven environment, memory upgrades provide an easy, economical alternative to increase system performance. Every memory product Kingston offers is designed to help you get maximum performance at the best price to you.

This 256MB PC2100 DDR SDRAM memory module is designed for use in the Sony VAIO PCG-TR1, TR2, TR3 and U101 series.

Short summary description Kingston Technology 256MB PC2100 DDR266 memory module 0,25 GB DDR 266 MHz:

Kingston Technology 256MB PC2100 DDR266, 0,25 GB, DDR, 266 MHz

Long summary description Kingston Technology 256MB PC2100 DDR266 memory module 0,25 GB DDR 266 MHz:

Kingston Technology 256MB PC2100 DDR266. Internal memory: 0,25 GB, Internal memory type: DDR, Memory clock speed: 266 MHz

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.