Lanberg CA-USBA-12CC-0018-TR USB cable USB 2.0 1,8 m USB B Transparent

Brand:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6983
Info modified on:
08 Jul 2024, 14:24:32
Warranty:
24 months
Long product name Lanberg CA-USBA-12CC-0018-TR USB cable USB 2.0 1,8 m USB B Transparent:

USB-A(M)->USB-B(M) 2.0 CABLE 1.8M TRANSPARENT FERRITE LANBERG

Short summary description Lanberg CA-USBA-12CC-0018-TR USB cable USB 2.0 1,8 m USB B Transparent:

Lanberg CA-USBA-12CC-0018-TR, 1,8 m, USB A, USB B, USB 2.0, 0,48 Gbit/s, Transparent

Long summary description Lanberg CA-USBA-12CC-0018-TR USB cable USB 2.0 1,8 m USB B Transparent:

Lanberg CA-USBA-12CC-0018-TR. Cable length: 1,8 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Gold, Product colour: Transparent

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.