Moree wms, Polyester, Breathability 1000 gr/24h, Waterproofness 1000 mm, White/ Green
McKinley Moree wms, Bomber, Female, Adult, Zipper, Polyester, Green, White
McKinley Moree wms. Coat/Jacket style: Bomber, Gender: Female, Consumer life stage: Adult, Occasion: Outdoor, Sleeve length type: Long sleeve, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Green, White