McKinley 106192004014 shirt/top Tank top Crew neck Sleeveless Polyester

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3183
Info modified on:
31 Jan 2024, 16:31:45
Long product name McKinley 106192004014 shirt/top Tank top Crew neck Sleeveless Polyester:

Luina wms, Regular fit, Dry Plus Eco, UPF 15, Size 38

Short summary description McKinley 106192004014 shirt/top Tank top Crew neck Sleeveless Polyester:

McKinley 106192004014, Tank top, Adult, Female, White, Monochromatic, Outdoor

Long summary description McKinley 106192004014 shirt/top Tank top Crew neck Sleeveless Polyester:

McKinley 106192004014. Shirt/top type: Tank top, Consumer life stage: Adult, Gender: Female. Material: Polyester, Material description (name, %): Polyester 100. Quantity per pack: 1 pc(s). Best uses: Hiking

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.