location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv DSR8020 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR8020 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR8020-201
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv DSR8020 KVM switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of computers controlled: 16
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1280 x 1024 pixels
  • - 40 W
Long product name Vertiv DSR8020 KVM switch :
The long product name of Vertiv DSR8020 KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSR®8020KVM Switch, 16-port, 1 local user, 8 digital/remote users
More>>>
Vertiv DSR8020 KVM switch:
The official description of Vertiv DSR8020 KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent DSR®8020KVM Switch, 16-port, 1 local user, 8 digital/remote users is a KVM over IP solution with eight simultaneous digital paths for access to remote devices; the ability to remotely power cycle connected devices; external modem support when the network is down. Managed with the Avocent® DSView® 3 software, the DSR8020 switch provides browser-based access to any connected device in your data centre.

- Avocent 16-port DSR®8020 KVM switch provides local access and 8 digital pathways for remote access at the rack and remote data centre management
- Compact, KVM over IP appliance integrates KVM, an external modem and power control in one solution.
- Includes a USB local port for keyboard and mouse connections
- Required login at the local port for increased security
- Provides access to an unlimited number of servers or serial devices, no matter their location
- Remotely reboot the server to the BIOS level or even power cycle remote devices -all from a single DSView 3 software interface
- Designed for multi-platform servers, including PS/2, Sun and USB
- DSView 3 management software, with hub and spoke architecture, provides failover authentication
- With DSView 3 software advanced security includes audit logs and the ability to assign individual user rights
- On-board Web interface support allows direct access to target devices without additional software.

SUPPORTED HARDWARE
- Computer: PS/2, Sun, USB
- Monitor: VGA, SVGA (XGA, XGA-II with adaptor), Maximum Local Port: 1600 x 1280, Maximum Remote Port using a DSRIQ module: 1280 x 1024 @ 75 Hz
- Peripherals: USB keyboard and mouse, PS/2 keyboard, PS/2 mouse, IntelliMouse

Short summary description Vertiv DSR8020 KVM switch:
This short summary of the Vertiv DSR8020 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv DSR8020 KVM Switch, 1280 x 1024 pixels, 40 W

Long summary description Vertiv DSR8020 KVM switch:
This is an auto-generated long summary of Vertiv DSR8020 KVM switch based on the first three specs of the first five spec groups.

Vertiv DSR8020 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1280 x 1024 pixels, Video bandwidth: 75 Hz. Power consumption (typical): 40 W. Weight: 3,31 kg. Dimensions (WxDxH): 431,8 x 279,4 x 44,5 mm, Compliance industry standards: UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST, I/O ports: 1 x management RS-232 8 x Ethernet RJ-45 16 x KVM RJ-45 1 x modem 1 x RJ-45 4 x USB

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Performance
Maximum resolution *
1280 x 1024 pixels
Video bandwidth
75 Hz
Power
Power consumption (typical)
40 W
Operational conditions
Operating temperature (T-T)
0 - 20 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
3,31 kg
Other features
I/O ports
1 x management RS-232 8 x Ethernet RJ-45 16 x KVM RJ-45 1 x modem 1 x RJ-45 4 x USB
Dimensions (WxDxH)
431,8 x 279,4 x 44,5 mm
Compliance industry standards
UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST
Ports quantity
16
Brand Image Product code Product Stock Price from
Vertiv AutoView 1500 KVM switch White Vertiv AutoView 1500 KVM switch White
(show image)
AV1500-202 AutoView 1500 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 2 Port + 2 Cables KVM switch
(show image)
TA000010 2 Port KVM Switch + 2 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 4 Port USB + 4 Cables KVM switch
(show image)
TA000030 4 Port USB KVM Switch + 4 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts NS831D KVM switch Rack mounting Black Neomounts NS831D KVM switch Rack mounting Black
(show image)
NS831D NS831D 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 8-Port KVM switch Rack mounting
(show image)
F1DA108TEA Omniview Pro2 Series 8-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 4-Port KVM switch
(show image)
F1DA104TEA Omniview Pro2 Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin OmniView E Series 4-Port KVM switch
(show image)
F1DB104PN OmniView E Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)