location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo 54Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54Mbps Wireless USB 2.0 Keychain Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLI-U2-KG54-3
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo 54Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 54 Mbit/s
  • - Single-band (2.4 GHz)
Long product name Buffalo 54Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s :
The long product name of Buffalo 54Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54Mbps Wireless USB 2.0 Keychain Adapter
More>>>
Buffalo 54Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s:
The official description of Buffalo 54Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Buffalo 54Mbps Wireless USB 2.0 Keychain Adapter offers a sleek and convenient way to instantly add 802.11g wireless connectivity through an available USB port on your Windows PC. Desktop users can easily connect via the USB port without the need to open the PC case and install a PCI Card. Mobile users are offered a quick and portable way to connect without taking up a PC Card slot. The AirStation One-Touch Secure System (AOSS™) provides a quick and easy way to create a secure wireless access on multiple platforms within minutes. USB extension cable is included with this keychain adapter for versatile connections. Its stylish design and compact size makes the 54Mbps Wireless USB 2.0 Keychain Adapter the ultimate portable wireless client solution.

Short summary description Buffalo 54Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s:
This short summary of the Buffalo 54Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo 54Mbps Wireless USB 2.0 Keychain Adapter, Wireless, USB, 54 Mbit/s

Long summary description Buffalo 54Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s:
This is an auto-generated long summary of Buffalo 54Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s based on the first three specs of the first five spec groups.

Buffalo 54Mbps Wireless USB 2.0 Keychain Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
54 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2,412 - 2,462 GHz
Security algorithms
WEP
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
11 mm
Depth
25 mm
Height
83 mm
Weight
20 g
Other features
Compliance industry standards
802.11g/b
Ports quantity
1
Outdoor range
54 Mbps - 50m 11 Mbps - 180m 2 Mbps - 400m
Indoor range
54 Mbps - 20m 11 Mbps - 75m 2 Mbps - 90m
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 18:50:48
Uk has collected 2 expert reviews for Buffalo 54Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2014-01-03 18:50:48
The Buffalo AirStation N450 USB 2.0 Wireless Adapter WLI-UC-G450 is a companion to the fantastic Buffalo AirStation N-Technology HighPower ADSL2+ Modem Router . One of the standout features of the router was the design, which helped to focus wireless netw...
Good Fast, Improves range...
Bad Long driver install...
90%
techradar.com/au/
Updated:
2014-04-14 01:17:56
The Buffalo AirStation N450 USB 2.0 Wireless Adapter WLI-UC-G450 is a companion to the fantastic Buffalo AirStation N-Technology HighPower ADSL2+ Modem Router. One of the standout features of the router was the design, which helped to focus wireless netwo...
Good Fast, Improves range...
Bad Long driver install...
Bottom line On the whole the Buffalo AirStation N450 USB 2.0 Wireless Adapter is a great investment if you've got a wireless N router and you want to give your wireless network a boost...
90%
Brand Image Product code Product Stock Price from
Buffalo WLI-UC-G300N 300 Mbit/s Buffalo WLI-UC-G300N 300 Mbit/s
(show image)
WLI-UC-G300N-EU WLI-UC-G300N
Country Distributor
United Kingdom 1 distributor(s)