location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts KIT822 laptop accessory Laptop HDD/SSD caddy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KIT822
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIT822
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965708361
Category:
Accessories used with notebooks (small computers) such as cases.
Laptop Accessories Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:16:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts KIT822 laptop accessory Laptop HDD/SSD caddy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty: 12 months
Long product name CoreParts KIT822 laptop accessory Laptop HDD/SSD caddy :
The long product name of CoreParts KIT822 laptop accessory Laptop HDD/SSD caddy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hdd caddy Dell D600 etc 2,5" IDE
More>>>
Short summary description CoreParts KIT822 laptop accessory Laptop HDD/SSD caddy:
This short summary of the CoreParts KIT822 laptop accessory Laptop HDD/SSD caddy data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts KIT822, Laptop HDD/SSD caddy, Black, Inspiron: 500m, 510m, 600m\nLatitude: D500, D600, 1 pc(s), 205 mm, 20 mm

Long summary description CoreParts KIT822 laptop accessory Laptop HDD/SSD caddy:
This is an auto-generated long summary of CoreParts KIT822 laptop accessory Laptop HDD/SSD caddy based on the first three specs of the first five spec groups.

CoreParts KIT822. Product type: Laptop HDD/SSD caddy, Product colour: Black, Compatibility: Inspiron: 500m, 510m, 600m\nLatitude: D500, D600. Quantity per pack: 1 pc(s), Package width: 205 mm, Package depth: 20 mm. Width: 205 mm, Depth: 20 mm, Height: 147 mm

Brand Image Product code Product Stock Price from
CoreParts

CoreParts KIT819 laptop accessory
(show image)
KIT819 KIT819 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT825 laptop accessory Laptop HDD/SSD caddy
(show image)
KIT825 KIT825 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT834 laptop accessory
(show image)
KIT834 KIT834 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT835 laptop accessory Laptop HDD/SSD caddy
(show image)
KIT835 KIT835 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)