Belkin logo

Belkin Omniview Soho Series 2-Port Dual Head KVM switch

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44457
Info modified on:
18 Jan 2024, 17:32:17
Warranty:
5 years
Long product name Belkin Omniview Soho Series 2-Port Dual Head KVM switch:

Omniview Soho Series 2-Port Dual Head KVM Switch, USB In & Out

Short summary description Belkin Omniview Soho Series 2-Port Dual Head KVM switch:

Belkin Omniview Soho Series 2-Port Dual Head KVM Switch, 2048 x 1536 pixels

Long summary description Belkin Omniview Soho Series 2-Port Dual Head KVM switch:

Belkin Omniview Soho Series 2-Port Dual Head KVM Switch. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 400 Hz. I/O ports: Audio out (3.5mm) Microphone (3.5mm)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.