location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMaster M6 Notebook Arm 532 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMaster M6 Notebook Arm 532
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56.532 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410565329 show
Category:
Devices used to rest and support notebook computers to make then easier to use.
Laptop Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex ViewMaster M6 Notebook Arm 532 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Aluminium
  • - Maximum weight capacity: 10 kg
  • - Height adjustment
Long product name Dataflex ViewMaster M6 Notebook Arm 532 Silver :
The long product name of Dataflex ViewMaster M6 Notebook Arm 532 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewMaster M6 Notebook Arm 532
More>>>
Dataflex ViewMaster M6 Notebook Arm 532 Silver:
The official description of Dataflex ViewMaster M6 Notebook Arm 532 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These ViewMaster M6 Notebook arms possess the same characteristics as other M6 arms but have been fitted with an extension, thus allowing users stepless height and depth adjustment of his/her notebook. The highest ergonomic convenience. Cables can be neatly hidden inside the arm and its extension.

* Built-in SUSPA® gas-spring
* Parallel mechanism
* Flexible support for notebooks
* Max. notebook width 250-400mm
* Width adjustable support arms for stable mounting
* Padded platform
* Built-in gas-spring
* Step less height adjustability 287mm
* Integrated/concealed cable management
* Die-cast aluminium
* Independent depth adjustment
* Rotate 180°, tilt 170°, lateral 180°
* Weight capacity: 3kg.-10kg.
* Three-dimensional movement
* Comes with wallmount (see datasheet 53.032/53.033)

Short summary description Dataflex ViewMaster M6 Notebook Arm 532 Silver:
This short summary of the Dataflex ViewMaster M6 Notebook Arm 532 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMaster M6 Notebook Arm 532, Silver, Aluminium, 10 kg, 287 mm, 180°

Long summary description Dataflex ViewMaster M6 Notebook Arm 532 Silver:
This is an auto-generated long summary of Dataflex ViewMaster M6 Notebook Arm 532 Silver based on the first three specs of the first five spec groups.

Dataflex ViewMaster M6 Notebook Arm 532. Product colour: Silver, Material: Aluminium, Maximum weight capacity: 10 kg. Height adjustment: 287 mm, Turn angle: 180°

Design
Product colour *
Silver
Material
Aluminium
Maximum weight capacity
10 kg
Ergonomics
Height adjustment
287 mm
Turn angle
180°