location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-325 laser printer Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-325
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-325 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993703500
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2024 01:06:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-325 laser printer Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 130 sheets Total output capacity: 80 sheets
  • - Internal memory: 32 MB 360 MHz
Long product name Samsung CLP-325 laser printer Colour 2400 x 600 DPI A4 :
The long product name of Samsung CLP-325 laser printer Colour 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Get it done quick and easy with the user-friendly Samsung CLP-325 laser printer.
More>>>
Samsung CLP-325 laser printer Colour 2400 x 600 DPI A4:
The official description of Samsung CLP-325 laser printer Colour 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Its convenient one-touch print screen button makes printing from your computer screen a breeze. This convenience is matched by impressive, high quality color printing with up to 2400 x 600dpi. The CLP-325 effortlessly delivers maximum color while stylishly sporting a minimal design, with its chic black and cream grey facade. All this style and power, yet the compact CLP-325 fits easily almost anywhere.

From the monitor to the page with just one touch

The CLP-325 ‘s Print Screen button – conveniently located on the printer control panel – lets you print the contents from your screen, quickly and easily, even when you’re away from your desk. Just one touch is all that it takes. One simple press of a button prints your screen, as it appears on your monitor. Hold the button for more than two seconds and the CLP-325 prints the last object that you activated on your monitor. Now you can print anything, anytime.

Ideal for small, stylish spaces and busy places

Measuring an ultra compact 388 x 313 x 243mm (15.3 x 12.3 x 9.6inch), the Samsung CLP-325 series easily fits on any desktop leaving plenty of room for you to get your work done. It also offers the perfect blend of beauty and practicality. With rounded edges, glossy crème grey top and chic black finish everywhere else, you won’t want to hide this printer under a pile of papers. And you’ll really enjoy the convenient one touch print-screen button and power switch located on the front panel for fast, easy access. How’s that for accommodating design?

Your printing experience just got a lot more colourful.

The CLP-325 easily delivers colour accuracy through premium quality 2400 x 600dpi resolution with absolute ease. Also, with toner particles that are smaller and more uniform in shape than traditional toner particles, you’ll be impressed with accurate colours and beautiful, glossy printouts.

Capture what catches your eye

Samsung’s AnyWeb Print software lets you go hunting and gathering on the Web. You can utilize the CLP-325 to easily select, drag, and drop content from different web pages onto a printable scrap board in your browser window, all while you surf the web. It’s an easy way to collect, arrange, and edit useful reference points and resources you can only find on the web for big projects – or even just for fun.

Lessen your wait, not your expectations

Quit losing productivity waiting around for your documents to print – the Samsung CLP-325’s fast print speed (16ppm for mono, 4ppm for colour) will have you back to work in no time. In Ready Mode, the CLP-325 features a First Page Output Time (FPOT) of only 14 seconds for black and 26 seconds for colour, satisfying your need for speed. An impressive 2400 x 600dpi print resolution satisfies your demand for quality.

Short summary description Samsung CLP-325 laser printer Colour 2400 x 600 DPI A4:
This short summary of the Samsung CLP-325 laser printer Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-325, Laser, Colour, 2400 x 600 DPI, A4, 16 ppm

Long summary description Samsung CLP-325 laser printer Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Samsung CLP-325 laser printer Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung CLP-325. Print technology: Laser, Colour. Maximum duty cycle: 20000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Features
Maximum duty cycle *
20000 pages per month
Input & output capacity
Total input capacity *
130 sheets
Total output capacity *
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Processor frequency
360 MHz
Weight & dimensions
Weight
11 kg
Dimensions (WxDxH)
388 x 313 x 243 mm
Other features
Mac compatibility
Yes
Custom media sizes
76 x 160mm - 216 x 356mm
Compatible operating systems
Windows 2000 / XP / 2003 / Vista / 2008, Windows 7 / 2008 R2; Fedora 2 - 9 (32 / 64bit), openSuSE 9.1, 9.2, 9.3, 10.0, 10.1, 10.2, 10.3, 11.0 (32 / 64bit), Ubuntu 6.04, 6.10, 7.04, 7.10, 8.04 (32 / 64bit), Mandriva 10.0, 10.1, 2005, 2006, 2007, 2008 (32 / 64bit), Debian 3.1, 4.0 (32 / 64bit), Redhat Enterprise Linux WS 4, 5 (32 / 64bit), SuSE Linux Enterprise Desktop 9, 10 (32 / 64bit); Mac OS X 10.3 - 10.6
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:17:01
Uk has collected 10 expert reviews for Samsung CLP-325 laser printer Colour 2400 x 600 DPI A4 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
digitalversus.com
Updated:
2015-06-25 08:16:51
The Samsung CLP-325W is a compact, low-cost, colour laser printer with Wi-Fi, designed for small businesses with monthly printing volumes of up to 20,000 pages. Samsung CLP-325W It has one...
Good WiFi, WPS button, Support for SPLC, PCL5c & PCL6, Quiet, Compact...
Bad No duplex, No card reader, Slow startup, Energy consumption during sleep mode: 6 W...
Bottom line This colour laser printer's primary selling points are its compact size and ease-of-use. It's a good buy for anyone who's looking for an inexpensive printer that gives reasonably adequate printing quality. Just don't expect many bells and whistles or reco...
60%
tbreak.ae
Updated:
2016-12-29 03:41:42
As much as I’d like to get away from printing, you can’t help but find yourself using more and more paper by the day. The paperless office is still a pipe dream for most of us. I have clients requesting original printed invoices, accounts requiring pri...
Good Small design, quiet operation, excellent connectivity...
Bad Pricey for what it is, not ideal for photographs...
70%
Brand Image Product code Product Stock Price from
Samsung CLP-325W laser printer Colour 2400 x 600 DPI A4 Wi-Fi Samsung CLP-325W laser printer Colour 2400 x 600 DPI A4 Wi-Fi
(show image)
CLP-325W CLP-325W 0.00
(excl. VAT)
0 (incl. VAT)